EN
  • EN
  • DE

2SA1208

Part No 2SA1208
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 160V 0.07A 900mW 3-Pin Case MP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 153450-2SA1208
Popularity Low
Supply and Demand Status Limited
Family Name 2SA1208
Introduction Date July 03, 2002
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian 2SA1208 CAD Model

Description

ON Semiconductor 2SA1208 PNP Transistor

The 2SA1208 is a high-quality PNP transistor from the reputable manufacturer ON Semiconductor, designed to deliver reliable performance for a variety of electronic applications. This semiconductor device is well-suited for amplification and switching purposes, making it an essential component in both commercial and industrial electronic circuits.

Key Features

  • High Current Capacity: The 2SA1208 is capable of handling a significant amount of current, making it suitable for applications that require a higher current flow.
  • Low Saturation Voltage: This transistor has a low V<sub>CE(sat) which ensures efficient operation with minimal power loss, contributing to the overall energy efficiency of the circuit.
  • Fast Switching Speed: The fast switching response of the 2SA1208 makes it an ideal choice for circuits that demand quick transitions between states.
  • High Power Dissipation: With a substantial power dissipation capacity, the 2SA1208 can withstand higher levels of power without compromising its performance or longevity.
  • Complementary to 2SC2911: This PNP transistor is complementary to the 2SC2911 NPN transistor, allowing for use in push-pull configurations and other complementary applications.

Applications

The versatility of the 2SA1208 allows it to be used in a wide range of electronic circuits, including:

  • Power amplifiers
  • Audio devices
  • Signal processing equipment
  • Switching regulators
  • DC-DC converters

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SA1208 is no exception. It is manufactured to meet rigorous standards, ensuring stability, durability, and consistent performance. Whether used in consumer electronics or industrial systems, this transistor is built to last.

Technical Specifications

Before integrating the 2SA1208 into your design, please consult the datasheet for detailed technical specifications, including maximum ratings for voltage, current, power, and temperature. The datasheet also provides information on the recommended operating conditions and characteristic curves, ensuring that you can make the most out of this powerful PNP transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess