Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Mfr Intersil
Package Bulk
Product Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Both
Applications General Purpose
Features Latched Fault, UVLO
Programmable Features Current Limit, Fault Timeout, Latched Fault, UVLO
Voltage - Supply 10.2V ~ 13.8V
Temperature Range - Operating 0°C ~ 85°C (TA)
Current - Supply 3 mA
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HIP1015
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598028-HIP1015CB
Ultra Librarian 3D Model Ultra Librarian HIP1015CB CAD Model

Description

The 598028-HIP1015CB is a hot swap controller integrated circuit designed for power management applications.

  • Device Type: Hot Swap Controller IC
  • Applications: Power Management
  • Features: Latched Fault and UVLO (Under Voltage Lockout)
  • Suitable for: General-Purpose Applications
  • Supply Voltage Range: 10.2V to 13.8V
  • Current Supply: 3mA
  • Mounting: Surface Mountable
  • Package: 8-SOIC
  • Temperature Range: 0°C to 85°C
  • Status: Active

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 2.6A PG-DSO-8-24
Lowest to $1.9804
ECAD model for ISP772TFUMA1
Microchip Technology
DUAL-CHANNEL HOT SWAP CONTROLLER
Need more? Email Us
ECAD model for MIC2585-2JYTS TR
Texas Instruments
2.5V to 18V High-Performance Hot Swap Controller and ORing Controller
Need more? Email Us
ECAD model for TPS24742RGE
Analog Devices Inc.
Hot Swap Controller and Digital Power Monitor
Lowest to $7.4428
ECAD model for ADM1270ACPZ
ON Semiconductor
HOT SWAP SMART FUSE / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $3.0724
ECAD model for NCP81295MNTXG
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-5 / Power Switch/Driver 1:1 N-Channel 8.8A PG-TO263-5-2
Lowest to $4.3420
ECAD model for BTS436L2GATMA1
Vishay
IC PWR SWITCH P-CHAN 1:1 12WCSP / Power Switch/Driver 1:1 P-Channel 5A 12-WCSP (1.71x1.31)
Lowest to $1.1725
ECAD model for SIP32101DB-T1-GE1
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $6.7542
ECAD model for TPS259827LNRGET
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD / Power Switch/Driver 1:1 N-Channel 3A 8-SO PowerPad
Need more? Email Us
ECAD model for DRV103H/2K5

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention