EN
  • EN
  • DE

PIC16F1828-E/MLC02

Part No PIC16F1828-E/MLC02
Manufacturer Microchip Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case QFN
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 725989-PIC16F1828-E/MLC02
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1828-E/MLC02 CAD Model

Description

The PIC16F1828-E/MLC02 is a high-performance microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the expansive PIC16F family, renowned for its versatility and ease of use in a wide range of applications.

This particular model, the PIC16F1828, is designed with a 28-pin package and is engineered for low-power and high-efficiency operation. It is an ideal choice for developers looking to implement complex functions in space-constrained applications. The device operates on a wide voltage range, typically from 1.8V to 5.5V, which makes it suitable for battery-operated and portable devices.

  • CPU: The PIC16F1828 features a powerful 8-bit processor, capable of executing most instructions in just one instruction cycle, which leads to increased throughput and optimized power consumption.
  • Memory: It comes equipped with 3.5KB of flash program memory and 256 bytes of EEPROM data memory, providing ample space for application code and data storage.
  • I/O Ports: The device offers up to 25 I/O pins, which includes several analog inputs and PWM outputs, giving developers flexibility in interfacing with sensors, actuators, and other peripherals.
  • Communication: For communication purposes, the PIC16F1828 supports serial communication protocols such as I2C, SPI, and EUSART, allowing for easy integration into embedded systems requiring data exchange.
  • Timers and ADC: It also includes multiple timers and a 10-bit Analog-to-Digital Converter (ADC), which are crucial for timing operations and analog signal processing.
  • Temperature Range: The MCU operates within an extended temperature range, making it suitable for industrial and automotive applications that demand reliable performance under varying environmental conditions.

Overall, the PIC16F1828-E/MLC02 is a robust and feature-rich microcontroller that provides a cost-effective solution for designers seeking a balance between performance and power efficiency. Whether it's for automation systems, consumer electronics, or automotive components, this MCU offers the flexibility and reliability expected from Microchip Technology products.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess