Products specifications Report Issue?

Win Source Part Number 1056591-NTE1115A
Categories Linear - Amplifiers - Audio
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE1115A CAD Model

Description

The NTE1115A is a silicon NPN transistor designed for use in a variety of general-purpose amplifier and switching applications. This transistor is commonly found in consumer electronics, industrial control systems, and other electronic circuits requiring a reliable and efficient amplification or switching component.

Applications

  • General-purpose amplification: Used in small-signal amplifiers for audio and instrumentation circuits.
  • Switching circuits: Employed in electronic switches and relay drivers.
  • Oscillator circuits: Suitable for use in basic oscillator designs.
  • Driver stages: Used as a driver for larger transistors or other components.
  • Signal processing: Utilized in signal conditioning and processing circuits.

Features

  • NPN Silicon Transistor: Utilizes NPN silicon technology for reliable performance.
  • High Collector Current: Capable of handling moderate collector current levels.
  • Low Saturation Voltage: Offers low collector-emitter saturation voltage for efficient switching.
  • High Transition Frequency: Provides good high-frequency performance for various applications.
  • Small Signal Amplification: Suitable for small signal amplification due to its linear characteristics.

Benefits

  • Versatile Application: Can be used in a wide array of electronic circuits.
  • Reliable Performance: Silicon technology ensures stable and consistent operation.
  • Efficient Switching: Low saturation voltage enhances switching efficiency.
  • Cost-Effective: Provides a balance of performance and affordability.
  • Easy to Integrate: Compatible with standard PCB assembly techniques.

Technical Specifications

The NTE1115A typically features a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 200mA, and a power dissipation of 625mW. Its transition frequency (fT) is around 100 MHz. These specifications make it suitable for a range of low to medium power applications.

It is commonly packaged in a TO-92 package, making it easy to handle and mount on printed circuit boards. The device's datasheet provides detailed information on its electrical characteristics, including its current gain (hFE) and various voltage and current ratings, ensuring proper application within its specified limits.

When using the NTE1115A, proper biasing techniques should be employed to ensure optimal performance and stability. Additionally, it is important to consider the thermal environment to prevent overheating and potential damage to the transistor. By adhering to the recommended operating conditions, the NTE1115A can provide reliable and efficient performance in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC AMP CLSS D STER 130W 44HTSSOP
Lowest to €6.6281
ECAD model for TPA3250D2DDW
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Need more? Email Us
ECAD model for TAS5631BDKD
Texas Instruments
AUTOMOTIVE 45-W, 2-MHZ, 4-CHANNE
Lowest to €20.6883
ECAD model for TAS6424MSQDKQRQ1
Texas Instruments
TWO-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIER | IC DIGITAL AMP 2CH AUTO 64-TQFP
Lowest to €20.0727
ECAD model for TAS5412TPHDRQ1
Texas Instruments
IC AMP CLASS D STER 25W 48HTQFP
Lowest to €26.6286
ECAD model for TAS5713PHP
Texas Instruments
IC AMP AUDIO PWR 20W D 44TSSOP
Need more? Email Us
ECAD model for TPA3200D1DCPG4
Monolithic Power Systems Inc.
IC AMP D MONO/STER 108W 28TSSOP
Lowest to €4.4609
ECAD model for MP7770GF-Z
Texas Instruments
IC AMP AUDIO PWR 1.1W MONO 8USMD
Need more? Email Us
ECAD model for LM4879IBPX
Toshiba Semiconductor and Storage
AUDIO POWER AMPLIFIER, CLASS-AB,
Need more? Email Us
ECAD model for TCB501HQ

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention