EN
  • EN
  • DE

AT45DB011D-SSH-B

Part No AT45DB011D-SSH-B
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 66MHZ 8SOIC / NOR Flash Serial-SPI 3.3V 1M-bit 128K x 8 6ns 8-Pin SOIC Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (264 Bytes x 512 pages)
Max Frequency 66MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140189-AT45DB011D-SSH-B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AT45DB011D
Introduction Date October 01, 2012
ECCN 3A991
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT45DB011D-SSH-B CAD Model

Description

Microchip Technology AT45DB011D-SSH-B DataFlash

The AT45DB011D-SSH-B is a high-performance 1-Megabit DataFlash memory chip from the renowned manufacturer, Microchip Technology. Designed to deliver a flexible and reliable storage solution, this device operates on the serial peripheral interface (SPI) bus, providing an efficient means for data storage and retrieval in a wide range of applications.

With its compact 8-lead SOIC (0.208-inch wide) package, the AT45DB011D-SSH-B is optimized for space-constrained applications, while still offering a substantial amount of storage space. It operates on a supply voltage range of 2.7V to 3.6V, making it suitable for portable and battery-operated gadgets where power efficiency is crucial.

This DataFlash device boasts rapid read and write capabilities, with a sequential read speed that ensures swift access to data. It also features programmable page size, allowing users to choose between the standard 264-byte page and the alternative 256-byte page, which is more suitable for systems using power-of-two addressing schemes. This flexibility makes it easier to integrate the AT45DB011D-SSH-B into various design architectures.

The endurance of the AT45DB011D-SSH-B is another highlight, with the memory chip capable of withstanding up to 100,000 write/erase cycles per page, ensuring long-term reliability. Additionally, the device supports sector protection, enabling users to safeguard critical code or data from being overwritten or tampered with.

Furthermore, Microchip Technology's DataFlash series, including the AT45DB011D-SSH-B, is known for its minimal power consumption during operation and standby modes, which is essential for energy-sensitive designs. Its industry-standard SPI interface ensures that the device can be easily integrated with most microcontrollers, offering a versatile and straightforward solution for expanding memory capabilities in embedded systems.

In summary, the AT45DB011D-SSH-B from Microchip Technology is a reliable and efficient choice for designers looking to enhance their systems with additional flash memory. Its combination of performance, flexibility, and power efficiency makes it an excellent choice for a multitude of applications.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess