EN
  • EN
  • DE

RFD15P05SM9

Part No RFD15P05SM9
Manufacturer Intersil
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 182847-RFD15P05SM9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RFD15P05SM9 CAD Model

Description

The RFD15P05SM9 is a P-Channel enhancement mode power MOSFET from Intersil. It's designed for power management and switching applications. This MOSFET features low on-resistance and fast switching speeds which makes it well suited for various uses in DC-DC converters and load switching.

Applications:

  • DC-DC Converters: Utilized in step-up, step-down, and inverting converters as a switching component.
  • Load Switching: Used as a solid state switch for controlling power to different electronic loads.
  • Power Management Systems: Implemented in systems for efficiently managing power consumption.
  • Motor Control: Employed in circuits designed to control the speed of DC motors.
  • Battery Management Systems: Incorporated into circuits used to charge and discharge batteries.

Features:

  • P-Channel Enhancement Mode: Simple gate driving with a negative gate voltage.
  • Low On-Resistance (RDS(on)): Reduced power loss and improved efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and high volume manufacturing.
  • Avalanche Energy Rated: Robust design to withstand voltage spikes.

Benefits:

  • High Efficiency: Minimized power loss results in efficient power use.
  • Simplified Circuit Design: Easier gate drive simplifies design.
  • Reliable Operation: Robust design for stable performance.
  • Compact Design: Suitable for integration into small devices.
  • Cost-Effective: Provides a competitive solution for power switching applications.

Technical Specifications:

The typical technical specifications include parameters like drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and power dissipation (PD). Always consult the official Intersil datasheet for the RFD15P05SM9 to obtain accurate and detailed specifications.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 15A 34W 1 N-channel TO-252
Lowest to $0.1512
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3975 $68.3850
13+ $9.3520 $121.5760
20+ $9.0598 $181.1960
27+ $8.7676 $236.7252
35+ $8.4754 $296.6390
46+ $7.5987 $349.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess