EN
  • EN
  • DE

RHRP880

Part No RHRP880
Manufacturer Intersil
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1003320-RHRP880
Categories OEM Parts(O-R)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RHRP880 CAD Model

Description

The RHRP880 is an 8A, 800V Hyperfast Rectifier Diode from Renesas (formerly Intersil). It's designed for applications requiring fast switching speeds and high voltage capabilities. This diode is particularly well-suited for use in high-frequency power conversion circuits.

Applications:

  • Power Supplies: Used in switch-mode power supplies (SMPS) for efficient rectification and fast switching.
  • Motor Control Circuits: Employed in motor control applications for freewheeling and snubber circuits.
  • Power Factor Correction (PFC): Utilized in PFC circuits to improve power factor and reduce harmonic distortion.
  • Inverters: Found in inverter circuits for DC-AC conversion.
  • Welding Equipment: Used in welding machines for rectification and protection.

Features:

  • Hyperfast Recovery Time: Provides an extremely fast reverse recovery time, minimizing switching losses.
  • High Voltage Capability: Offers a high voltage rating of 800V, suitable for high-voltage applications.
  • Low Forward Voltage Drop: Minimizes conduction losses, improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, enhancing reliability.
  • Soft Recovery Characteristics: Reduces EMI (electromagnetic interference) noise.
  • Axial Lead Package: Through-hole package for easy mounting.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Reduces switching and conduction losses, improving overall system efficiency.
  • Fast Switching: Enables higher frequency operation, leading to smaller and lighter designs.
  • Reduced EMI: Soft recovery characteristics minimize electromagnetic interference.
  • Improved Reliability: High surge current capability ensures reliable performance in demanding applications.

Technical Specifications: The RHRP880 features a reverse voltage rating of 800V and a forward current rating of 8A. The hyperfast reverse recovery time is typically in the nanosecond range. The forward voltage drop is typically around 1V at the rated forward current. The operating temperature range is typically -65°C to +175°C. Consult the Renesas datasheet for detailed electrical characteristics, switching waveforms, and application guidelines.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess