EN
  • EN
  • DE

IS43DR16320C-25DBLI-TR

Part No IS43DR16320C-25DBLI-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog SDRAM
Description IC DRAM 512M PARALLEL 84TWBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Tape and Reel
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR2
Memory Size 512Mb (32M x 16)
Memory Interface Parallel
Clock Frequency 400MHz
Write Cycle Time - Word, Page 15ns
Access Time 400ps
Supply Voltage (V) 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 84-TFBGA
Supplier Device Package 84-TWBGA (8x12.5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 714588-IS43DR16320C-25DBLI-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IS43DR16320C-25DBLI-TR CAD Model

Description

The IS43DR16320C-25DBLI-TR is a high-speed, high-bandwidth Double Data Rate (DDR3) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for applications requiring fast data access and large memory capacity. It operates at a speed of 800 MHz (PC3-12800) and has a density of 512MB (32Mx16).

Applications:

  • Desktop and Laptop Computers: Used as main system memory.
  • Networking Equipment: Routers, switches, and other networking devices that require high-speed memory for packet processing and buffering.
  • Embedded Systems: Industrial control systems, medical devices, and other embedded applications where high performance and reliability are critical.
  • Graphics Cards: Used as video memory for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Providing fast memory access for game data and rendering.

Features:

  • DDR3 Technology: Provides higher bandwidth and lower power consumption compared to previous DDR generations.
  • Data Rate: Operates at 800 MHz (PC3-12800), allowing for rapid data transfer.
  • Density: 512MB capacity for storing large amounts of data.
  • Organization: Organized as 32Mx16, offering a wide data bus for increased throughput.
  • Power Consumption: Low power consumption to improve energy efficiency and reduce heat generation.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances (RoHS) directive, ensuring environmental responsibility.
  • Operating Temperature: Specified temperature range for reliable operation in various environments.

Benefits:

  • Increased System Performance: Faster data access and transfer rates improve overall system responsiveness.
  • Improved Energy Efficiency: Lower power consumption reduces energy costs and extends battery life in portable devices.
  • Larger Memory Capacity: 512MB capacity enables applications to handle more data and run more efficiently.
  • Enhanced Reliability: Designed for stable and reliable operation in demanding environments.
  • Future-Proofing: DDR3 technology is a well-established standard, ensuring compatibility and longevity.

Additional Details:

The IS43DR16320C-25DBLI-TR is packaged in a standard FBGA (Fine-pitch Ball Grid Array) package for easy integration into various systems. It requires a 1.5V power supply. The component supports various DDR3 features, including write leveling, dynamic on-die termination (ODT), and asynchronous reset. It is designed to meet the stringent requirements of high-performance computing applications.

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
Winbond Electronics
IC FLASH 32MBIT SPI/QUAD 8SOIC
Lowest to $2.9089
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
Micron Technology Inc.
IC DRAM 16GBIT 2.133GHZ 200WFBGA
Lowest to $135.3384
Micron Technology Inc.
3V~3.6V 128Mbit 133MHz TSOP-54 Memory (ICs) RoHS
Lowest to $135.4478
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
Samsung
64GB eMMC5.1
Lowest to $62.9556
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6707 $53.6949
16+ $6.2939 $100.7024
25+ $6.0972 $152.4300
34+ $5.9005 $200.6170
44+ $5.7038 $250.9672
59+ $5.1138 $301.7142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess