EN
  • EN
  • DE
  • IT

IT8738E-DX

Part No IT8738E-DX
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826379-IT8738E-DX
Ultra Librarian 3D Model Ultra Librarian IT8738E-DX CAD Model

Description

The IT8738E-DX is a Low Pin Count (LPC) Interface Super I/O chip manufactured by ITE. It primarily functions as a hardware monitoring and fan control solution for desktop and embedded systems. This chip provides a comprehensive set of features for system management, including voltage, temperature, and fan speed monitoring, as well as fan speed control to optimize cooling and reduce noise.

Applications

  • Desktop PCs: Used in desktop motherboards for comprehensive hardware monitoring and fan control.
  • Embedded Systems: Integrated into embedded systems requiring robust thermal management and system health monitoring.
  • Industrial PCs: Employed in industrial PC applications where reliable system monitoring is crucial.

Features

  • Hardware Monitoring: Monitors voltages, temperatures (CPU, system), and fan speeds.
  • Fan Control: Provides PWM fan control for multiple fans, allowing for dynamic fan speed adjustments based on temperature.
  • LPC Interface: Utilizes the Low Pin Count (LPC) interface for communication with the system chipset.
  • GPIO: Includes General Purpose Input/Output pins for flexible system configuration and control.
  • Serial Ports: Supports legacy serial ports for communication with peripherals.
  • Keyboard Controller: Integrates a keyboard controller for PS/2 keyboard and mouse support.

Benefits

  • Improved System Reliability: Proactive monitoring of critical system parameters helps prevent overheating and component failures.
  • Optimized Cooling: Dynamic fan speed control reduces noise and extends fan lifespan.
  • Reduced Power Consumption: Efficient fan control minimizes power consumption while maintaining optimal cooling performance.
  • Simplified System Management: Comprehensive monitoring features enable easier system troubleshooting and maintenance.
  • Flexible System Configuration: GPIO pins provide flexibility for custom system configurations and control.

Additional Details

The IT8738E-DX typically interfaces with the system's LPC bus and requires appropriate driver support for the operating system. The specific temperature sensors and voltage rails monitored can vary depending on the motherboard or embedded system design. It's essential to consult the datasheet and the motherboard or system documentation for detailed information on the specific implementation.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess