Products specifications

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826382-IT8769E-I
Ultra Librarian 3D Model Ultra Librarian IT8769E-I CAD Model

Description

The IT8769E-I is a Low Pin Count (LPC) Interface Super I/O controller manufactured by ITE. This chip provides hardware monitoring, fan control, and legacy I/O functionality for desktop and embedded systems. It is commonly found on motherboards to manage system temperatures, voltages, and fan speeds, ensuring optimal performance and stability.

Applications

  • Desktop Motherboards: Integrated as the primary Super I/O controller for comprehensive hardware monitoring and control.
  • Embedded Systems: Employed in embedded computing platforms to manage system health and thermal performance.
  • Industrial PCs: Used in industrial PC applications to ensure reliable operation through hardware monitoring and fan control.

Features

  • Hardware Monitoring: Monitors critical system parameters, including CPU temperature, system temperature, voltages (Vcore, +3.3V, +5V, +12V), and fan speeds.
  • Smart Fan Control: Advanced PWM fan control adjusts fan speeds dynamically based on temperature readings, optimizing cooling and minimizing noise.
  • LPC Interface: Uses the Low Pin Count (LPC) bus for communication with the system chipset.
  • Serial Ports: Supports multiple UART serial ports for connecting serial peripherals.
  • Parallel Port: Includes a parallel port for compatibility with older printers and other parallel devices.
  • GPIO: Offers General Purpose Input/Output (GPIO) pins for flexible system configuration and custom control.

Benefits

  • Improved System Reliability: Proactive hardware monitoring helps prevent overheating and potential component failures, enhancing overall system reliability.
  • Optimized Cooling Performance: Smart fan control ensures efficient cooling, extending the lifespan of critical components.
  • Reduced Noise Levels: Dynamic fan speed adjustments minimize noise, creating a quieter computing environment.
  • Legacy Peripheral Support: Provides compatibility with older serial and parallel devices.
  • Flexible System Configuration: GPIO pins allow for customization and control of various system functions.

Additional Details

The IT8769E-I communicates with the system via the LPC interface. Proper driver support is required for the operating system to enable monitoring and control functionalities. The accuracy of monitored parameters depends on the specific sensors and circuit design on the motherboard. Refer to the datasheet and motherboard documentation for detailed information on pin assignments, configuration options, and supported features.

You May Also Be Interested in

Vishay
Need more? Email Us
ECAD model for SIP2211DMP-FM-E3
ALPS Electric
Need more? Email Us
ECAD model for SK5AB00280
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
Semikron
Need more? Email Us
ECAD model for SKHI22AH4
ALPS Electric
Need more? Email Us
ECAD model for SK5AH10030
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY125-030-017-R-P
KOA Speer
Need more? Email Us
ECAD model for SL2TTE10LJ
Mitsubishi
Lowest to $0.5761
ECAD model for SIM-SL-8P-1.5-E1500

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention