Products specifications Report Issue?

Category Relays - Solid State Relays
Mfr IXYS
Series CPC
Package Tube
Product Status Active
Mounting Type Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, Zero Cross
Voltage - Input 1.2VDC
Voltage - Load 0 V ~ 400 V
Load Current 500 mA
Termination Style PC Pin
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number CPC1943
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
California Prop 65 Warning Information
Win Source Part Number 580145-CPC1943G
Ultra Librarian 3D Model Ultra Librarian CPC1943G CAD Model

Description

The CPC1943G is a solid-state relay from the CPC series by IXYS.

  • Termination Style: PC Pin
  • Package: 6-DIP
  • Voltage Input: 1.2VDC
  • Output Type: AC, Zero Cross
  • Circuit Configuration: Single-Pole, Single-Throw Normally Open
  • Load Current: 500 mA
  • Voltage Load Range: 0 V to 400 V
  • Mounting Type: Through-Hole
  • Series: CPC
  • REACH: Unaffected

You May Also Be Interested in

Panasonic
HIGH VOLTAGE, PHOTO MOS RELAY | SSR RELAY SPST-NO 130MA 0-350V
Lowest to $3.8536
ECAD model for AQV210
Infineon Technologies
IC RELAY PHOTOVO 250V 190MA 6DIP
Lowest to $6.7875
ECAD model for PVT312PBF
Panasonic
RELAY OPTO AC/DC 60V 500MA 4-SOP
Lowest to $0.5459
ECAD model for AQY282SZ
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
Lowest to $1.3314
ECAD model for AQY212EHAX
Broadcom Limited
RELAY SSR SPST SGL 0.6A 6SMD GW
Lowest to $3.2339
ECAD model for ASSR-1411-501E
Omron
SSR RELAY SPST-NO 300MA 0-60V / Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Need more? Email Us
ECAD model for G3VM-XNF(TR)
Sensata-Crydom
SSR RELAY SPST-NO 125A 48-660V / Solid State SPST-NO (1 Form A) Hockey Puck
Lowest to $97.8893
ECAD model for CWD48125P
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-40V / Solid State SPST-NO (1 Form A) 4-DIP (0.300", 7.62mm)
Lowest to $2.1940
ECAD model for TLP3554(F)
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 3MA 6-DIP
Need more? Email Us
ECAD model for TLP592G(F)

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5036 $66.5684
46+ $2.8746 $132.2316
70+ $2.7849 $194.9430
96+ $2.6951 $258.7296
125+ $2.6052 $325.6500
167+ $2.3358 $390.0786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,050 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention