Products specifications

Categories Integrated Circuits
Manufacturer IXYS
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 30V
Logic Voltage - VIL, VIH 0.8V, 3V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Inverting
Rise / Fall Time 18ns, 18ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1190913-IX4423N
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IX4423N CAD Model

Description

The IX4423N is a MOSFET driver that comes in an 8-SOIC package.

  • Number of Channels: 2
  • Configuration: Low-Side Driven
  • Peak Output Current: 3A
  • Logic Voltage: 0.8V to 3V
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8DIP / IGBT Ignition Predriver with Dynamic Current Regulation
Need more? Email Us
ECAD model for CS8312YN8
Texas Instruments
IC GATE DRVR HALF-BRIDGE 10WSON / 120-V Boot, 4-A Peak, High-Frequency High-Side and Low-Side Driver
Lowest to $5.9457
ECAD model for UCC27212DPRT
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT26
Lowest to $3.6184
ECAD model for ZXGD3009E6TA
Microchip Technology
9A High-Speed MOSFET Drivers | IC MOSFET DRVR 9A N-INV 8DFN
Lowest to $6.1090
ECAD model for TC4422AVMF713
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / HIGH AND LOW SIDE DRIVER
Lowest to $2.4123
ECAD model for IRS21867SPBF
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC / 3-Phase Half-Bridge Gate-Drive IC
Lowest to $2.5292
ECAD model for FAN73894MX
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
ECAD model for TC4404EPA
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $2.5308
ECAD model for MCP14A0155-E/MS
Infineon Technologies
IC GATE DRVR HIGH-SIDE SOT23-6
Lowest to $0.5955
ECAD model for 1EDN8550BXTSA1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3691 $61.6095
100+ $1.1234 $112.3400
155+ $1.0883 $168.6865
215+ $1.0531 $226.4165
280+ $1.0181 $285.0680
370+ $0.9128 $337.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 45 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention