Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 4.116 V ~ 5.5 V
Operating Supply Current 460μA
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package SOT-23-5
Win Source Part Number 793093-REF1941AIDDCT
Popularity Medium
Supply and Demand Status Balance
Family Name REF1941
Introduction Date September 18, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF1941AIDDCT CAD Model

Description

The REF1941AIDDCT is a high-precision voltage reference from Texas Instruments, designed to offer a stable and accurate reference voltage for various applications. This component is integral in the functionality of analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where voltage precision is crucial.

Key Features

  • High Accuracy: The REF1941AIDDCT boasts an impressive initial accuracy, ensuring that devices using this reference maintain their precision over a range of conditions.
  • Low Temperature Coefficient: With a low temperature drift, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for applications that are exposed to varying environmental conditions.
  • Low Noise: It features a low output noise, which is critical for high-performance circuitry, ensuring minimal interference in sensitive applications.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, thus providing greater flexibility in power supply design.
  • Wide Operating Temperature Range: The REF1941AIDDCT is designed to operate over a broad temperature range, catering to industrial and automotive requirements.

Applications

The REF1941AIDDCT is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Automotive electronics

Package and Availability

The REF1941AIDDCT comes in a compact, surface-mount package, making it suitable for space-constrained applications. It is widely available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers.

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the REF1941AIDDCT is no exception. It is built to meet the stringent requirements of the most demanding applications. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of the REF1941AIDDCT into your design as seamless as possible.

You May Also Be Interested in

Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Lowest to $0.0668
ECAD model for AP431SBRTR-G1
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
ECAD model for LM4040BIX3-3.0+T
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.5771
ECAD model for LM4040C30QFTA
Texas Instruments
IC VREF SERIES 0.05% SOT23-6 / Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-6
Lowest to $23.9394
ECAD model for REF3425QDBVRQ1
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA 8-VSSOP
Lowest to $7.7688
ECAD model for REF3440QDGKRQ1
Texas Instruments
IC VREF SHUNT 1.235V 8TSSOP
Lowest to $0.7497
ECAD model for LM385PW-1-2
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3 / Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Lowest to $2.5586
ECAD model for LM4041QCEM3X-1.2NO
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5335
ECAD model for TLVH431QDBZT
Texas Instruments
PRECISION VIRTUAL GROUND | IC VREF GND REF 2.5V 8SOIC
Lowest to $7.4428
ECAD model for TLE2425CD

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.3480 $56.9160
36+ $3.1362 $112.9032
56+ $3.0303 $169.6968
80+ $2.8184 $225.4720
104+ $2.7124 $282.0896
129+ $2.6065 $336.2385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,580 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention