Products specifications

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/391
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 800 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1009461-JAN2N3019A
Ultra Librarian 3D Model Ultra Librarian JAN2N3019A CAD Model

Description

Product Overview: JAN2N3019A by Microchip Technology

The JAN2N3019A is a high-quality, reliable semiconductor device manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to meet the stringent requirements of the aerospace industry and is often utilized in military and space applications, where performance and durability under extreme conditions are paramount.

Key Features

  • High Reliability: The JAN2N3019A is a JAN-level transistor, which indicates that it is a Joint Army/Navy (JAN) qualified product, ensuring the highest level of reliability and performance.
  • Durable Construction: Built to withstand harsh environments, this device is capable of operating under wide temperature ranges and is resistant to radiation effects.
  • Versatile Performance: The transistor is designed to offer excellent amplification and switching characteristics, making it suitable for a variety of electronic circuits and applications.
  • Quality Assurance: Microchip Technology's commitment to quality means that each JAN2N3019A transistor is rigorously tested and certified to meet the exacting standards of the aerospace industry.

Applications

The JAN2N3019A is ideal for deployment in mission-critical applications where failure is not an option. Its robustness and reliability make it an excellent choice for:

  • Space systems and satellites
  • Military equipment and avionics
  • High-endurance industrial applications
  • Complex communications systems

Technical Specifications

The technical specifications of the JAN2N3019A include a range of electrical characteristics that define its performance. Key specifications include collector-emitter voltage, collector-base voltage, emitter-base voltage, collector current, and power dissipation capabilities. For detailed specifications, designers and engineers should consult the datasheet provided by Microchip Technology.

In conclusion, the JAN2N3019A from Microchip Technology is a testament to the company's dedication to providing components that meet the highest standards of quality and reliability. Whether for use in aerospace, defense, or high-reliability industrial applications, the JAN2N3019A stands out as a component that engineers can trust to perform consistently under the most demanding circumstances.

You May Also Be Interested in

Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
ON Semiconductor
BIP NPN 0.15A 50V / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC3134-6-TB-E
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Diodes Incorporated
60V NPN MEDIUM POWER HIGH GAIN TRANSISTOR IN SOT223 | TRANS NPN 100V 1A SOT223
Lowest to $1.1970
ECAD model for FZT493ATA
MACOM Technology Solutions
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JANTXV2N5154
Fairchild/ON Semiconductor
TRANS NPN 20V 1A TO92
Need more? Email Us
ECAD model for BC368
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
ON Semiconductor
POWER BIPOLAR TRANSISTOR, PNP / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SB883

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention