Products specifications

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 170 V 10 A - 1 W Through Hole TO-5
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/394
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5
Family Name 2N5238
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-21038, 1086-21038-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922290-JAN2N5238
Ultra Librarian 3D Model Ultra Librarian JAN2N5238 CAD Model

Description

The JAN2N5238 is a high-quality, reliable semiconductor device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to cater to a wide range of applications, especially in demanding environments where stability and durability are paramount.

Key Features

  • High Voltage Tolerance: The JAN2N5238 is capable of withstanding high voltage operations, making it suitable for power regulation circuits and high voltage switching applications.
  • Robust Performance: Engineered for robust performance in harsh conditions, this device is ideal for military and aerospace applications where reliability is non-negotiable.
  • Low Leakage Current: It features low leakage current characteristics, ensuring minimal power loss and improved efficiency in electronic circuits.
  • Quality Assurance: As part of Microchip's commitment to quality, the JAN2N5238 undergoes stringent testing and meets the Joint Army/Navy (JAN) specifications, indicative of its suitability for military-grade projects.
  • Temperature Resilience: The device is designed to operate effectively over a wide temperature range, which is essential for applications exposed to extreme thermal conditions.

Applications

The JAN2N5238 from Microchip Technology is versatile and can be used in various applications, including but not limited to:

  • Power supply regulators
  • High voltage switchgear
  • Aerospace electronics
  • Military hardware
  • Industrial automation systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. The datasheet includes comprehensive information on electrical characteristics, pin configurations, thermal properties, and mechanical packaging details to ensure proper integration into your design.

In conclusion, the JAN2N5238 is a testament to Microchip Technology's dedication to delivering high-performance, military-standard components that can be trusted in critical and high-stakes environments.

You May Also Be Interested in

Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
MACOM Technology Solutions
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JANTXV2N5154
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
Central Semiconductor Corp
TRANS NPN 12V TO106
Need more? Email Us
ECAD model for 2N3563
MACOM Technology Solutions
TRANS PNP DARL 100V 20A TO3
Need more? Email Us
ECAD model for JANTXV2N6287
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4108M
Taiwan Semiconductor
SOT-323, -50V, -0.5A, PNP BIPOLA / Bipolar (BJT) Transistor PNP 45 V 500 mA 80MHz 200 mW Surface Mount SOT-323
Lowest to $0.0170
ECAD model for BC807-16W

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention