EN
  • EN
  • DE

LM4041QCEM3X-1.2NO

Part No LM4041QCEM3X-1.2NO
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.5% SOT23-3 / Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 12 mA
Tolerance ±0.5%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 68 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number LM4041
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40211-2,LM4041QCEM3X-1.2NO-ND,-LM4041QCEM3X,296-40211-1,-296-40211-1-ND,2156-LM4041QCEM3X-1.2NO,TEXTISLM4041QCEM3X-1.2NO,296-40211-6
Standard Package 3,000
Win Source Part Number 1320453-LM4041QCEM3X-1.2NO
Ultra Librarian 3D Model Ultra Librarian LM4041QCEM3X-1.2NO CAD Model

Description

The LM4041QCEM3X-1.2NO is a precision micro-power shunt voltage reference from Texas Instruments, renowned for their high-quality semiconductor products. This particular component is designed to provide a fixed 1.2V output voltage with an impressive accuracy and stability, making it an ideal choice for various applications in the electronics industry.

Key Features:

  • Output Voltage: Precisely regulated 1.2V output which is vital for maintaining consistent performance in electronic circuits.
  • High Accuracy: Boasts an initial accuracy level, ensuring reliable and predictable behavior in precision applications.
  • Low Temperature Coefficient: Its performance is minimally affected by temperature variations, which is crucial for applications operating under fluctuating thermal conditions.
  • Low Dynamic Impedance: Ensures stable voltage under varying load conditions, contributing to the overall robustness of the power management design.
  • Wide Operating Current Range: Suitable for a broad spectrum of applications, thanks to its flexibility in handling various current levels.

Applications:

The LM4041QCEM3X-1.2NO is versatile and can be used in a wide array of devices and systems, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Data acquisition systems
  • Analog and digital electronics
  • Industrial control systems
  • Automotive electronics

Quality and Reliability:

As a product of Texas Instruments, the LM4041QCEM3X-1.2NO is manufactured to meet high standards of quality and reliability. It is designed to withstand the rigors of both consumer and industrial environments, ensuring performance and longevity.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official Texas Instruments datasheets and product guides. The LM4041QCEM3X-1.2NO is not just a component; it is a dependable building block for precise voltage regulation in your next electronic innovation.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1405 $51.3225
110+ $0.9358 $102.9380
170+ $0.9065 $154.1050
230+ $0.8773 $201.7790
295+ $0.8480 $250.1600
395+ $0.7603 $300.3185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,610 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess