EN
  • EN
  • DE

LTC3631IDD-5#PBF

Part No LTC3631IDD-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 100MA 8DFN  /  Buck Switching Regulator IC Positive or Negative Fixed 5V 1 Output 100mA 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Current - Output 100mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC3631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC3631IDD-5#PBF,-2735-LTC3631IDD-5#PBF,LTC3631IDD-5#PBF-ND
Standard Package 121
Win Source Part Number 1072370-LTC3631IDD-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3631IDD-5#PBF CAD Model

Description

Analog Devices Inc. LTC3631IDD-5#PBF High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3631IDD-5#PBF is a high-efficiency, low-noise step-down DC/DC converter from Analog Devices Inc., designed to meet the needs of various applications requiring a compact power solution. This versatile converter is part of the LTC3631 series and is housed in a small 10-lead DFN package with a thermal pad for enhanced thermal performance.

With an input voltage range of 4.5V to 45V, the LTC3631IDD-5#PBF is capable of delivering a fixed output voltage of 5V, making it suitable for a wide array of devices operating within this voltage spectrum. The device is particularly well-suited for automotive, industrial, and telecommunications equipment, where a stable and efficient power supply is critical for reliable operation.

This converter stands out for its high efficiency, which can reach up to 92%, thanks to its low quiescent current and the use of a high-efficiency synchronous rectification topology. The LTC3631IDD-5#PBF is designed to minimize the noise typically associated with switching regulators, which is particularly important in noise-sensitive applications such as RF and precision measurement equipment.

The LTC3631IDD-5#PBF offers several features that enhance its performance and ease of use. It includes an internal soft-start to limit inrush current during startup, a low dropout operation that allows the regulator to maintain output regulation with minimal input to output differential, and thermal shutdown protection to prevent damage from overheating. Additionally, the device is capable of burst mode operation, which improves efficiency at light loads by reducing the switching frequency and thereby lowering the quiescent current.

Overall, the LTC3631IDD-5#PBF is a robust and reliable choice for designers looking for a high-performance power management solution. Its wide input voltage range, high efficiency, low noise operation, and compact size make it an excellent choice for a variety of applications where space and power efficiency are critical considerations.

For detailed specifications and application guidance, designers should consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4766 $52.1490
36+ $2.8526 $102.6936
55+ $2.7635 $151.9925
75+ $2.6743 $200.5725
97+ $2.5852 $250.7644
130+ $2.3178 $301.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess