EN
  • EN
  • DE

LT8364EMSE#TRPBF

Part No LT8364EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 4A 16MSOP  /  Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 4A (Switch)
Frequency - Switching 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8364EMSE#TRPBFDKR,LT8364EMSE#TRPBF-ND,-2735-LT8364EMSE#TRPBF-ND,505-LT8364EMSE#TRPBFTR,-2735-LT8364EMSE#TRPBF,505-LT8364EMSE#TRPBFCT,-2735-LT8364EMSE#TRPBFCT,-2735-LT8364EMSE#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1071823-LT8364EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8364EMSE#TRPBF CAD Model

Description

LT8364EMSE#TRPBF - A High Performance DC/DC Converter from Analog Devices Inc.

The LT8364EMSE#TRPBF is a state-of-the-art DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is a part of their extensive range of power management solutions, catering to a wide array of applications requiring efficient voltage conversion and regulation.

The LT8364EMSE#TRPBF operates as a monolithic, high voltage, high efficiency, and high-speed synchronous step-up (boost) converter. With a 3.6V to 60V input voltage range, it is perfect for applications that are powered from a variety of sources, including single-cell Li-Ion to multi-cell battery stacks, automotive inputs, industrial supplies, and solar panels.

One of the key features of this converter is its ability to provide a minimum switch-on time as low as 22ns, which allows for a large step-up ratio in a single conversion stage. This makes the LT8364EMSE#TRPBF an ideal choice for applications requiring high voltage outputs from low voltage inputs.

The device is designed with a proprietary high-speed BiCMOS process, which along with a robust package design, ensures a high level of reliability and performance under varying conditions. The LT8364EMSE#TRPBF also incorporates a high-efficiency, 2A, 150V power switch that delivers outputs up to 60V.

Additionally, the product features programmable frequency from 300kHz to 2MHz, which allows designers to balance efficiency against external component size. The frequency can also be synchronized to an external clock for noise-sensitive applications. The LT8364EMSE#TRPBF also provides user-selectable modes between Burst Mode operation and forced continuous mode, catering to both high efficiency and low noise requirements.

Safety and protection are paramount, and the LT8364EMSE#TRPBF includes features such as overvoltage protection, thermal shutdown, and a frequency foldback to protect the device under overload conditions. The converter comes in a thermally efficient, 16-lead MSOP package with a compact footprint, suitable for space-constrained applications.

Whether it's for portable electronics, automotive, industrial control systems, or telecommunications, the LT8364EMSE#TRPBF by Analog Devices Inc. offers a versatile and robust solution for your power conversion needs, ensuring efficient operation and longevity of your application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0909 $56.6363
16+ $6.6387 $106.2192
24+ $6.4313 $154.3512
33+ $6.2238 $205.3854
42+ $6.0164 $252.6888
56+ $5.3940 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,748 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess