Product Overview: LTC3622IMSE#PBF
The LTC3622IMSE#PBF is a high-efficiency, dual-channel, synchronous step-down regulator from Analog Devices Inc., a leading global manufacturer of high-performance analog technology solutions. This regulator is designed to deliver up to 1A of continuous output current per channel at output voltages as low as 0.6V, making it an ideal choice for portable devices, industrial applications, and any power-efficient voltage regulation requirements.
With a wide input voltage range of 2.7V to 17V, the LTC3622IMSE#PBF provides a flexible solution for various systems that require a stable and reliable power supply. The device operates with a switching frequency that can be programmed via an external resistor or synchronized to an external clock, ranging from 500kHz to 4MHz, allowing designers to optimize efficiency while minimizing external component size.
The LTC3622IMSE#PBF comes in a compact MSOP-16 package with a thermally enhanced design, ensuring efficient heat dissipation and reliable performance even in demanding thermal environments. Its advanced features include power good status outputs, over-temperature protection, and over-current protection, which safeguard the device and the system under extreme conditions.
Key features of the LTC3622IMSE#PBF include:
- Dual 1A Output Current
- Wide Input Voltage Range: 2.7V to 17V
- Adjustable Switching Frequency: 500kHz to 4MHz
- High Efficiency: Up to 95%
- Low Dropout Operation
- Current Mode Operation for Excellent Line and Load Transient Response
- Internal Compensation
- Selectable Burst Mode® Operation for High Efficiency at Low Output Currents
- Stable with Ceramic, Aluminum, or Tantalum Capacitors
- Thermally Enhanced MSOP-16 Package
The LTC3622IMSE#PBF is a versatile and robust solution for a wide range of applications requiring dual-channel power management with high efficiency. Its advanced feature set and compact size make it a top choice for engineers and designers looking to create energy-conscious and space-efficient products without compromising on performance.