EN
  • EN
  • DE

ACA2429P2

Part No ACA2429P2
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC RF AMP CATV 1.218GHZ 16SOIC  /  RF Amplifier IC CATV 1.218GHz 16-SOIC-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 1.218GHz
Gain 26dB
Noise Figure 5dB
RF Type CATV
Voltage - Supply 24V
Current - Supply 430mA
Test Frequency 1.218GHz
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 16-SOIC-EP
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 863-1880-6,863-1880-1,863-1880-2
Standard Package 1,500
Win Source Part Number 1042515-ACA2429P2
Ultra Librarian 3D Model Ultra Librarian ACA2429P2 CAD Model

Description

The Skyworks Solutions Inc. ACA2429P2 is an RF amplifier that has a gain of 26dB and a noise figure of 5dB.

  • Gain: 26dB
  • Noise Figure: 5dB
  • Mounting Type: Surface Mount
  • Frequency: 1.218GHz
  • Application: CATV
  • Supply Voltage: 24V
  • Manufacturer: Skyworks Solutions Inc.
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 30MHZ-400MHZ 24QFN / RF Amplifier IC VSAT 30MHz ~ 400MHz 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $8.7970

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,865 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess