EN
  • EN
  • DE
  • IT

AP431SBRTR-G1

Part No AP431SBRTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Diodes Incorporated
Packaging Reel - TR
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 100 µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-243AA
Supplier Device Package SOT-89-3
Base Product Number AP431
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1320475-AP431SBRTR-G1
Ultra Librarian 3D Model Ultra Librarian AP431SBRTR-G1 CAD Model

Description

The AP431SBRTR-G1 is a high-performance adjustable precision shunt voltage reference from Diodes Incorporated, designed to maintain stability and accuracy in a wide range of electronic applications. This component is particularly suitable for use in power supplies, battery chargers, and voltage monitoring systems where precise voltage regulation is crucial.

Key Features

  • Precision Voltage: The AP431SBRTR-G1 offers a precise voltage reference with an initial accuracy of 1%. This ensures reliable performance for critical applications that require a stable voltage reference.
  • Adjustable Output: The output voltage can be set to any value between 2.5V and 36V with the use of external resistors, providing flexibility for various design requirements.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 50 ppm/°C, the device guarantees minimal deviation over a wide temperature range, contributing to consistent performance under varying operating conditions.
  • Low Dynamic Impedance: The AP431SBRTR-G1 features a low dynamic output impedance of 0.2 ohms, ensuring stable voltage output even with load variations.
  • Wide Operating Current Range: This voltage reference operates efficiently with a current range of 1mA to 100mA, making it versatile for a broad spectrum of applications.
  • Surface-Mount Package: Packaged in a small surface-mount SOT-23 package, the AP431SBRTR-G1 is ideal for space-constrained applications.

Applications

  • Switching and linear power supplies
  • Battery chargers
  • Power tools
  • Consumer electronics
  • Automotive electronics
  • Industrial and telecommunications equipment

The AP431SBRTR-G1 is a testament to Diodes Incorporated's commitment to providing high-quality, precision components for the electronics industry. With its combination of accuracy, flexibility, and reliability, this adjustable precision shunt voltage reference is an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3
Lowest to $0.5583
Analog Devices Inc.
LOW NOISE UPOWER PRECISION V-REF
Need more? Email Us
Maxim Integrated
IC VREF SERIES 1% 8DIP
Lowest to $21.0209
Ampleon USA Inc.
TLV431A - 1% Accuracy Low-Voltag
Lowest to $0.2670
Texas Instruments
IC VREF SERIES 0.4% SOT23-5
Lowest to $3.6010
National Semiconductor (TI)
TWO TERMINAL VOLTAGE REFERENCE,
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $36.1868
Analog Devices Inc.
IC VREF SERIES PREC 3V 8-SOIC / Voltage Reference IC V 8-SOIC
Lowest to $24.4607
Analog Devices Inc.
IC VREF SERIES 10V TO5
Lowest to $86.2316

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1141 $56.4795
1,200+ $0.0936 $112.3200
1,855+ $0.0907 $168.2485
2,555+ $0.0878 $224.3290
3,300+ $0.0849 $280.1700
4,415+ $0.0762 $336.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,530 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess