EN
  • EN
  • DE

ADR290GR

Part No ADR290GR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description LOW NOISE UPOWER PRECISION V-REF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series ADR290
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 5 mA
Tolerance ±0.29%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 6µVp-p
Voltage - Input 2.7V ~ 15V
Current - Supply 15µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ADR290
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43353-ADR290GR
Ultra Librarian 3D Model Ultra Librarian ADR290GR CAD Model

Description

Introducing the ADR290GR Voltage Reference from Analog Devices Inc.

The ADR290GR is a precision voltage reference component manufactured by Analog Devices Inc., tailored for high-performance applications where stability and accuracy are paramount. This premium product offers a low-noise, low-drift voltage reference that is ideal for converting analog signals into digital data in various systems.

Key Features of the ADR290GR

  • High Accuracy: The ADR290GR provides an output voltage with excellent accuracy, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: With a low ppm/°C temperature coefficient, this voltage reference maintains its precision across a wide temperature range, making it suitable for environments with fluctuating temperatures.
  • Low Noise: Analog Devices Inc. has engineered the ADR290GR to exhibit minimal noise, which is crucial for sensitive electronic applications where signal integrity is a concern.
  • Long-Term Stability: Users can expect consistent performance over time due to the device's exceptional long-term stability.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, providing flexibility in various power supply configurations.

Applications

The ADR290GR is versatile and can be used in a wide array of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Medical equipment
  • Automotive electronics

Technical Specifications

The ADR290GR boasts technical specifications that ensure top-notch performance:

  • Initial Output Voltage: 2.048 V
  • Output Voltage Options: Available in various grades for different precision levels
  • Temperature Range: Specified over the industrial temperature range (-40°C to +125°C)
  • Package: Comes in a robust package that ensures durability and longevity

The ADR290GR from Analog Devices Inc. represents a blend of cutting-edge technology and reliability, offering a voltage reference solution that engineers and designers can trust for their most demanding applications. Its precision and stability make it an indispensable component in the creation of high-accuracy electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess