EN
  • EN
  • DE

TLE2425CD

Part No TLE2425CD
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description PRECISION VIRTUAL GROUND | IC VREF GND REF 2.5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Reference Type Ground Reference (Virtual)
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 100μVrms
Parts Input Voltage (V) 4V ~ 40V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TLE2425
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1269389-TLE2425CD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2425CD CAD Model

Description

The TLE2425CD from Texas Instruments is a highly precise voltage reference and regulator designed to provide a stable reference voltage for a wide array of applications. This monolithic, bipolar integrated circuit offers a fixed 2.5V output with a remarkable level of accuracy and stability, ensuring reliable performance for critical electronic systems.

Key Features

  • Fixed 2.5V Output: The TLE2425CD provides a stable 2.5-volt reference, which is ideal for ADCs, DACs, and other precision circuitry.
  • High Precision: With its high precision output, the device ensures minimal deviation, which is crucial for sensitive electronic applications.
  • Low Dropout Voltage: The low dropout voltage feature makes it efficient for systems with a limited power budget, ensuring minimal loss across the regulator.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications.
  • Low Noise: Its low output noise characteristic is essential for precision analog circuits, reducing the need for additional filtering.

Applications

The TLE2425CD is versatile and can be used in various applications, including:

  • Power supply reference
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Test equipment
  • Battery-operated devices

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.4%
Temperature Coefficient Typically 20ppm/°C
Operating Temperature Range -40°C to +85°C
Package/Case SOIC-8

Overall, the Texas Instruments TLE2425CD is a robust and reliable choice for any application requiring a high-precision voltage reference. Its combination of accuracy, stability, and low noise operation makes it an industry favorite.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8228 $50.8104
44+ $2.3162 $101.9128
67+ $2.2438 $150.3346
93+ $2.1714 $201.9402
120+ $2.0991 $251.8920
160+ $1.8819 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,963 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess