Products specifications

Categories Relays
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 20 Ohm
Load Current 170mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 250 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 6-DIP
Relay Type Relay
Win Source Part Number 136348-LCA120
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCA120 CAD Model

Description

The LCA120 is a SPST-NO (1 Form A) relay manufactured by IXYS. This relay has a maximum load current of 170mA and a voltage load range of 0 to 250V.

  • Load Current: 170mA
  • Voltage Load Range: 0 to 250V
  • Input Voltage: 1.2VDC
  • Output: AC or DC voltage
  • Maximum On Resistance: 20 Ohm
  • Package: 6-DIP
  • Market Status: Popular in the market and has a balanced supply and demand status.

You May Also Be Interested in

Altech corporation
DOUBLE SOLID STATE RELAY 2X50A60 / Solid State
Need more? Email Us
ECAD model for SCB865300
IXYS
SSR RELAY SPST-NO 6.5A 0-60V
Lowest to $29.7710
ECAD model for CPC1909J
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
Bright Toward Industrial Co., Ltd.
SSR RELAY SPST-NO 1.25A 0-80V
Lowest to $1.5737
ECAD model for AB47S-H
CEL
SSR OCMOS FET 120MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 350V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7431-1A-A
Broadcom Limited
SSR RELAY SPST-NO 200MA 0-250V
Need more? Email Us
ECAD model for ASSR-3211-501E
IXYS
SSR RELAY SPST-NO 120MA 0-350V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Need more? Email Us
ECAD model for CPC1540G
CEL
SSR OCMOS FET 120MA NO/NC 8-SOP / Solid State Relay 50mA 1.4V DC-IN 0.12A 400V AC/DC-OUT 8-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7241-1C-A
Sharp Microelectronics
RELAY SSR 120VAC 3A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 2.4A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S101S05V

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7517 $70.0680
95+ $1.4374 $136.5530
140+ $1.3924 $194.9360
195+ $1.3476 $262.7820
250+ $1.3026 $325.6500
335+ $1.1678 $391.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 575 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention