EN
  • EN
  • DE
  • IT

LCC110P

Part No LCC110P
Manufacturer IXYS
Catalog Solid State Relays
Description Common Input OptoMOS Relay | SSR RELAY SPDT 120MA 0-350V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tube
Mounting Style SMD
Circuit SPDT (1 Form C)
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 350V
Load Current 120mA
On-State Resistance (Maximum) 35 Ohms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-Flatpack
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1195696-LCC110P
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LCC110P CAD Model

Description

The IXYS LCC110P is an 8-Flatpack packaged relay with a single pole double throw (SPDT) circuit configuration. IXYS's LCC110P is an 8-Flatpack packaged relay with a single pole double throw (SPDT) circuit configuration.

  • Circuit Configuration: SPDT
  • Load Current Rating: 120mA
  • Load Voltage Range: 0V to 350V
  • Output Types: AC and DC
  • Maximum On-State Resistance: 35 Ohms
  • Operating Temperature Range: -40°C to 85°C
  • Termination Style: Gull-wing
  • Suitable for: Communication equipment, test and measurement equipment, and industrial control systems
  • Supply Status: Limited

You May Also Be Interested in

Coto Technology
SSR RELAY SPST-NO 70MA 0-600V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 7A 3-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100A 0-100V
Lowest to $80.6749
Sensata-Crydom
SSR RELAY SPST-NO 15A 1-100V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us
IXYS
SSR RELAY SPST-NC 130MA 0-400V
Lowest to $7.1413
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 2.5A 0-60V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess