Products specifications

Categories Integrated Circuits
Manufacturer IXYS
Packaging Reel
Function Relay Switch
Power (W) 800mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Includes Optocoupler
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274151-TS117STR
Manufacturer Homepage www.clare.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS117STR CAD Model

Description

The IXYS TS117STR is an integrated circuit relay switch designed to include an optocoupler.

  • Package: 8-SMD
  • Temperature Range: -40°C to 85°C
  • Power Rating: 800mW
  • Packaging: Reel
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: IXYS

You May Also Be Interested in

Microsemi Corporation
Need more? Email Us
ECAD model for MT8870DS-ER-PCG
Infineon Technologies
IC CODEC W/TRANSCEIVER MQFP-64 / ISDN S/T HDLC 1-Line 192Kbps 3.3V/5V 64-Pin MQFP
Need more? Email Us
ECAD model for PSB 21382 H V1.3
Microsemi Corporation
IC TXRX DTMF 20SOIC
Need more? Email Us
ECAD model for MT8880CSR1
Microsemi Corporation
IC RECEIVER DTMF 18SOIC
Lowest to $4.2191
ECAD model for MT8870DS
Microsemi Corporation
IC TDM/TSI SWITCH 128X128 44PLCC
Need more? Email Us
ECAD model for MT8981DPR1
Microsemi Corporation
Need more? Email Us
ECAD model for MT90820AP
Microsemi Corporation
Lowest to $104.3495
ECAD model for MT90503AG
Microsemi Corporation
IC CODEC A-LAW CCITT PCM 20SOIC
Lowest to $6.7200
ECAD model for MT8967ASR1
Microsemi Corporation
Need more? Email Us
ECAD model for MT8972AD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention