Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Standby, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-DFN (3x3)
Package 8-VFDFN Exposed Pad
Win Source Part Number 1274382-TS4890IQT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TS4890
Introduction Date January 16, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TS4890IQT CAD Model

Description

STMicroelectronics Product TS4890IQT Overview

The TS4890IQT is an innovative audio amplifier solution by STMicroelectronics, a leader in the semiconductor industry. This product is designed to meet the demands of modern portable and compact audio applications. The TS4890IQT is a testament to STMicroelectronics' commitment to providing high-performance and energy-efficient components for the electronics market.

Key Features

  • Output Power: The TS4890IQT delivers an impressive output power of 1W with a 5V supply, making it suitable for a wide range of audio applications without compromising on sound quality.
  • Low Distortion: It boasts a low harmonic distortion, ensuring clear and high-quality audio reproduction that can satisfy audiophiles and regular users alike.
  • High Efficiency: With its high efficiency, this audio amplifier minimizes power loss and extends battery life in portable devices, making it an ideal choice for energy-conscious designs.
  • Standby Mode: The inclusion of a standby mode allows for power conservation when the amplifier is not in use, further enhancing its suitability for battery-operated devices.
  • Thermal Shutdown Protection: The device includes a thermal shutdown protection feature, which prevents damage from overheating and ensures long-term reliability.

Applications

The versatility of the TS4890IQT makes it an excellent audio amplifier for a variety of applications. It is particularly well-suited for portable devices such as:

  • Mobile phones
  • Tablets
  • Laptops
  • Portable media players

Additionally, it can be used in other audio systems requiring a compact and efficient audio amplification solution.

Technical Specifications

The TS4890IQT operates within a voltage range of 2.5V to 5.5V, making it compatible with most standard power supplies. It is available in a small 16-pin QFN package that is ideal for space-constrained applications. Its extended temperature range ensures performance across various environmental conditions.

STMicroelectronics provides comprehensive technical support and documentation for the TS4890IQT, including datasheets, application notes, and design resources to assist developers in integrating this audio amplifier into their projects seamlessly.

You May Also Be Interested in

Texas Instruments
IC AMP D MONO/STER 300W 64HTQFP
Lowest to $14.0508
ECAD model for TAS5615PHD
Texas Instruments
Digital Audio Power Amplifier with EQ, DRC, 2.1 Support, and Headphone/Line Driver | IC AMP AUDIO DGTL 15W 48HTSSOP
Lowest to $9.4165
ECAD model for TAS5721DCA
Texas Instruments
IC AMP CLASS D STER 25W 48HTSSOP
Lowest to $0.6004
ECAD model for TAS5751MDCA
National Semiconductor (TI)
AUDIO AMPLIFIER, 2.65W, 1 CHANNE
Lowest to $1.2587
ECAD model for LM4673TM
Texas Instruments
IC AMP AUDIO PWR 1.54W AB 9DSBGA
Need more? Email Us
ECAD model for LM4941TM/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER
Lowest to $13.2348
ECAD model for LM4905LD
Texas Instruments
Amplifier IC 4-Channel (Quad) Class D 56-HSSOP
Lowest to $24.3020
ECAD model for TAS6424RQDKQRQ1
Texas Instruments
IC AMP AUDIO PWR 20W D 44TSSOP
Need more? Email Us
ECAD model for TPA3200D1DCPG4
Texas Instruments
IC DGTL CTRLR MICOPHN AMP 24SSOP
Lowest to $14.7822
ECAD model for PGA2505IDBR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention