Products specifications

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 288970-KBC1021-MT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KBC1021-MT CAD Model

Description

The KBC1021-MT from Microchip Technology is a highly integrated Keyboard Controller designed to address the needs of modern input and interface management in notebook and desktop computing platforms. This advanced controller is equipped with a multitude of features that make it an essential component in the design and functionality of contemporary computing systems.

Key Features

  • Interface Management: The KBC1021-MT provides a seamless interface for keyboards and other input devices, ensuring reliable and efficient communication between peripherals and the main system.
  • Power Management: With its sophisticated power management capabilities, this controller helps to optimize power consumption, contributing to the energy efficiency of the host device.
  • Enhanced Security: Security is a paramount concern in today's digital landscape, and the KBC1021-MT incorporates features that help safeguard sensitive information, including secure start-up and hardware-based authentication mechanisms.
  • Programmability: The controller offers programmable options that allow for customization and flexibility, enabling manufacturers to tailor the controller's operation to the specific requirements of their products.
  • Compatibility: Designed with industry standards in mind, the KBC1021-MT is compatible with a wide range of microprocessors and operating systems, ensuring a broad application scope and ease of integration.

Applications

The KBC1021-MT is ideally suited for a variety of applications within the computing sector. These include:

  • Notebook PCs
  • Desktop Computers
  • Embedded Systems
  • Industrial PCs

Technical Specifications

Microchip Technology's KBC1021-MT is designed to meet rigorous industry standards, featuring:

  • Highly integrated circuit design
  • Advanced interface protocols
  • Robust power management features
  • Customizable firmware options

For developers and system integrators, the KBC1021-MT represents a comprehensive solution for keyboard and interface management, combining performance, efficiency, and security in a single chip.

You May Also Be Interested in

NXP / Nexperia
SBC Gen2 with CAN High Speed and LIN Interface | IC SBC CAN HS 3.3V 32SOIC
Need more? Email Us
ECAD model for MCZ33905BS3EK
Texas Instruments
3 Gbps HD/SD SDI Configurable I/O Adaptive Cable Equalizer / Cable Driver
Lowest to $28.8296
ECAD model for LMH0387SL/NOPB
Texas Instruments
IC INTFACE SPECIALIZED 64NFBGA
Need more? Email Us
ECAD model for DS90CR288ASLC/NOPB
Texas Instruments
TWO-CHANNEL I2C-BUS SWITCH WITH INTERRUPT LOGIC AND RESET
Lowest to $2.4756
ECAD model for PCA9543ADG4
Diodes Incorporated
IC HOT SWAP CTRLR 8UDFN
Lowest to $2.4222
ECAD model for PI6ULS5V9511AZWEX
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $20.9863
ECAD model for LMH1219RTWR
STMicroelectronics
IC INTFACE SPECIALIZED 28VFQFPN
Lowest to $8.6840
ECAD model for L9663-TR-1
Texas Instruments
IC INTERFACE SPECIALIZED 24WQFN
Lowest to $37.2495
ECAD model for LMH0324RTWR
Texas Instruments
3 Gbps, HD, SD, DVB-ASI SDI Serializer and Cable Driver With LVDS Interface | IC SERIALIZER HD/SD SDI 48WQFN
Lowest to $59.2076
ECAD model for LMH0340SQE/NOPB

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0333 $57.6327
45+ $2.4890 $112.0050
70+ $2.4111 $168.7770
97+ $2.3333 $226.3301
125+ $2.2556 $281.9500
167+ $2.0223 $337.7241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 142 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention