Products specifications

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr JAE Electronics
Series FI
Package Bulk
Product Status Active
Connector Type Plug
Contact Type Female Socket
Number of Positions 8
Pitch 0.049" (1.25mm)
Number of Rows 1
Row Spacing -
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Friction Lock
Color Black
Features -
Note Contacts Not Included
Base Product Number FI-S8
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1365720-FI-S8S
Ultra Librarian 3D Model Ultra Librarian FI-S8S CAD Model

Description

The FI-S8S is a rectangular connector housing manufactured by JAE Electronics.

  • Color: Black
  • Connector Type: Plug
  • Contact Termination: Crimp
  • Number of Positions: 8
  • Number of Rows: 1
  • Pitch: 0.049" (1.25mm)
  • Mounting Type: Free Hanging (In-Line)
  • Fastening Type: Friction Lock
  • Series: FI
  • Base Product Number: FI-S8
  • Contact Included: No
  • HTSUS Code: 8536.69.4040
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
CONN HDR 80POS SMD GOLD
Lowest to $1.0416
ECAD model for AXK6F80537YG
JST Sales America Inc.
CONN HEADER XH SMD 3POS 2.5MM / Conn Shrouded Header HDR 3 POS 2.5mm Solder RA SMD T/R
Lowest to $0.4216
ECAD model for S3B-XH-SM4-TB(LF)(SN)
JST Sales America Inc.
CONN HEADR SH 14POS SIDE 1MM TIN / Conn Shrouded Header HDR 14 POS 1mm Solder RA SMD T/R
Lowest to $0.7032
ECAD model for SM14B-SRSS-TB(LF)(SN)
Samtec Inc.
.050 MICRO STRIPS / Conn Socket Strip SKT 46 POS 1.27mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for SMS-123-01-G-D
JST Sales America Inc.
CONN HEADER PA 3POS SIDE SMD / Conn Shrouded Header HDR 3 POS 2mm Solder RA SMD T/R
Lowest to $0.3470
ECAD model for SM03B-PASS-TBT(LF)(SN)
Amphenol FCI
HEADER BERGSTIK STR / Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Top Entry Thru-Hole Bag
Need more? Email Us
ECAD model for 54101-S3016A01LF
Samtec Inc.
CONN RCPT .100" 32POS DUAL GOLD / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for SSW-116-01-S-D
Samtec Inc.
ELEVATED SOCKET STRIPS / Conn Socket Strip SKT 32 POS 2.54mm Solder ST Top Entry Thru-Hole Bulk
Need more? Email Us
ECAD model for ESD-116-G-23
JST Sales America Inc.
CONN PIN 22-28AWG TIN CRIMP / Contact PIN Crimp ST Cable Mount 22-28AWG
Lowest to $0.0246
ECAD model for SYM-001T-P0.6(N)

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention