EN
  • EN
  • DE

0500LP15A500E

Part No 0500LP15A500E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER LOW PASS 500MHZ 0805 / 500MHz Center Frequency Low Pass RF Filter (Radio Frequency) 500MHz Bandwidth 0.7dB 0805 (2012 Metric), 8 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency 500MHz Center
Bandwidth 500MHz
Filter Type Low Pass
Insertion Loss 0.7dB
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric), 8 PC Pad
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.041" (1.05mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 0500LP15A500,712-1117-1,712-1117-2,712-1117-6
Standard Package 4,000
Win Source Part Number 1114278-0500LP15A500E
Ultra Librarian 3D Model Ultra Librarian 0500LP15A500E CAD Model

Description

The 1114278-0500LP15A500E is a low pass RF filter that is suitable for use in a wide range of electronic devices manufactured by Johanson Technology Inc.

  • Filter Type: Low Pass
  • Frequency Center: 500MHz
  • Bandwidth: 500MHz
  • Insertion Loss: 0.7dB
  • Mounting: Surface Mountable
  • Package: 0805 (2012 Metric)
  • Number of Pads: 8 PC
  • Standard Package: 4,000
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Johanson Technology Inc.
RF CERAMIC CHIP COMPONENTS
Lowest to $0.6537
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
Crystek Corporation
RF FILTER HI PASS 100MHZ INLINE
Need more? Email Us
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,850 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess