The KDZ5.6CE is a Zener diode manufactured by KEC (Korea Electronics Co., Ltd.). Zener diodes are specifically designed to maintain a constant voltage across their terminals when the reverse voltage exceeds the Zener voltage (Vz). They are used in voltage regulation, overvoltage protection, and voltage clamping applications.
Applications
- Voltage regulation
- Overvoltage protection
- Voltage clamping
- Transient voltage suppression
- Clipping circuits
Features
- Zener voltage of 5.6V
- Low reverse leakage current
- High surge current capability
- Surface-mount package
- RoHS compliant
Benefits
- Stable voltage regulation: Maintains a constant voltage output despite variations in input voltage or load current.
- Overvoltage protection: Protects sensitive electronic components from damage due to overvoltage conditions.
- Transient suppression: Suppresses voltage spikes and transients.
- Simplified design: Provides a simple and cost-effective solution for voltage regulation and protection.
- Easy assembly: The surface-mount package allows for easy and automated assembly.
Additional Details
The KDZ5.6CE has a nominal Zener voltage (Vz) of 5.6V. The Zener test current (Izt) is a specified current at which the Zener voltage is measured. The maximum power dissipation is limited by the package size and thermal characteristics. It is typically available in a SOD-323 or similar small surface-mount package. The specific surge current rating depends on the pulse duration and repetition rate. Zener diodes are critical components in numerous electronic circuits, protecting them from voltage fluctuations and ensuring stable operation.