EN
  • EN
  • DE

KTC9018-H/P

Part No KTC9018-H/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068171-KTC9018-H/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC9018-H/P CAD Model

Description

The KTC9018-H/P is a silicon NPN epitaxial planar transistor manufactured by KEC (Korea Electronics Co., Ltd.). This transistor is designed for low noise amplifier applications and high-frequency oscillation circuits. Its key features include high current gain, low noise figure, and excellent high-frequency characteristics, making it suitable for use in various communication and signal processing systems.

Applications

  • Low noise amplifiers (LNAs)
  • High-frequency oscillators
  • RF amplifiers
  • Mixer circuits
  • Communication equipment
  • Signal processing circuits
  • Audio amplifiers

Features

  • NPN silicon epitaxial planar transistor
  • High current gain (hFE)
  • Low noise figure
  • Excellent high-frequency characteristics
  • Small signal amplifier
  • Low collector saturation voltage

Benefits

  • Enables high-performance amplification of weak signals with minimal added noise.
  • Provides stable and reliable oscillation in high-frequency circuits.
  • Offers efficient amplification in RF applications.
  • Suitable for a wide range of communication and signal processing systems.
  • Reduces noise and improves signal quality in audio amplifiers.

Additional Details

The KTC9018-H/P is designed with a focus on minimizing noise while providing high gain. The "H" likely indicates a specific gain grouping or hFE range. Its epitaxial planar structure contributes to its excellent high-frequency performance. The transistor is typically used in common-emitter or common-base configurations depending on the specific application requirements. The collector-emitter voltage (VCEO) is usually rated around 25V, and the collector current (IC) is typically in the range of tens of milliamperes. The power dissipation rating is relatively low, making it suitable for low-power applications. The noise figure is a critical parameter for this transistor, and it is typically specified at a low value to ensure minimal noise contribution in amplifier circuits.

The KTC9018-H/P is often used in the front-end stages of receivers and other sensitive electronic equipment where low noise amplification is essential. Its small size and low power consumption make it suitable for integration into compact and portable devices. The "/P" suffix may denote a specific packaging type or lead-free compliance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess