EN
  • EN
  • DE

KTC945-P-AT

Part No KTC945-P-AT
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068173-KTC945-P-AT
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC945-P-AT CAD Model

Description

The KTC945-P-AT is an NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for general-purpose amplification and switching applications, with an emphasis on low-noise performance. This makes it a suitable choice for sensitive signal amplification stages.

Applications:

  • Audio Amplifiers: Commonly utilized in preamplifiers and amplifier stages for boosting audio signals, particularly in low-noise designs.
  • Switching Circuits: Employed as a switch in a variety of electronic circuits to control current flow.
  • General Purpose Amplification: Suitable for amplifying signals in a broad range of electronic devices where minimal noise is crucial.
  • Low-Noise Amplifiers: Ideally suited for applications requiring minimal added noise in the amplified signal.
  • Consumer Electronics: Found in devices such as radios, televisions, and audio equipment, especially in circuits demanding high signal clarity.

Features:

  • NPN Epitaxial Planar Transistor: Employs NPN polarity and epitaxial planar construction for robust performance.
  • Low Noise: Designed with low-noise characteristics for sensitive signal amplification, ensuring signal integrity.
  • High Gain: Offers high current gain, facilitating effective signal amplification.
  • Low Saturation Voltage: Provides a low collector-emitter saturation voltage, contributing to efficient operation.
  • Pb-Free Package: Packaged with environmentally friendly lead-free materials.

Benefits:

  • Improved Signal Quality: Minimizes added noise, resulting in higher-quality amplified signals, essential in sensitive applications.
  • Efficient Switching: Enables efficient switching performance due to its low saturation voltage characteristics.
  • Versatile Usage: Well-suited for a broad spectrum of general-purpose applications, particularly those demanding low noise.
  • Easy Integration: Simple to implement in electronic circuits due to its standard package and well-defined characteristics.
  • Environmentally Compliant: Aligns with environmental regulations through its lead-free packaging.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): 60V
  • Collector-Emitter Voltage (VCEO): 50V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 150mA
  • Collector Dissipation (PC): 250mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess