Products specifications

Battery Type, Function 9V, Holder
Style Holder (Open)
Battery Cell Size 9V
Number of Cells 1
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.857" (21.77mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1536634-1291-66
Ultra Librarian 3D Model Ultra Librarian 1291-66 CAD Model

You May Also Be Interested in

106
Keystone Electronics
BATT HLDR COIN 20MM 1 CEL PC PIN / Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for 106
Harwin Inc.
BATTERY HOLDER COIN 20MM SMD
Lowest to $2.3637
ECAD model for S8421-45R
Keystone Electronics
BATT CONT SPRING MULT 2 CELL SLD / Battery Contact Spring and Solid Button Multiple 2 Cell Solder Lug
Need more? Email Us
ECAD model for 5210
Keystone Electronics
BATT HLDR COIN 20MM 2CEL 6" LEAD
Need more? Email Us
ECAD model for 1092
Keystone Electronics
BATT HOLDER 1/2AA 1 CELL SMD
Need more? Email Us
ECAD model for 1016
Keystone Electronics
BATT RETAINER COIN 12MM 1CEL SMD / Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab
Lowest to $0.1188
ECAD model for 3000
Keystone Electronics
BATT HOLDER 9V 1 CELL SOLDER LUG / Battery Holder (Open) 9V 1 Cell Solder Lug
Need more? Email Us
ECAD model for 1295
Keystone Electronics
BATT RETAIN COIN 1 CELL PC PIN
Lowest to $8.2106
ECAD model for 3003
Keystone Electronics
Lowest to $1.1409
ECAD model for 1060TR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention