Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Package Bulk
Product Status Active
Battery Type, Function Coin Cell, Holder
Style Holder (Covered)
Battery Cell Size Coin, 20.0mm
Number of Cells 2
Battery Series 2032
Mounting Type Custom
Termination Style Wire Leads - 6" (152.4mm)
Features Includes Switch
Height Above Board 0.244" (6.20mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 853680-1092
Ultra Librarian 3D Model Ultra Librarian 1092 CAD Model

Description

The Keystone Electronics 853680-1092 is a covered coin cell holder designed for 2032 coin cell batteries from Keystone Electronics.

  • Battery Size: 2032
  • Packaging: Bulk
  • Quantity: 100 pieces
  • Features: Wire Leads (6"/152.4mm), Switch
  • Height Above Board: 0.244" (6.20mm)
  • Mounting: Custom
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

Wurth Electronics Inc
BATT HOLDER COIN 20MM 1 CELL SMD
Lowest to $2.5794
ECAD model for 79527141
Harwin Inc.
BATTERY HOLDER COIN 20MM SMD
Lowest to $2.3637
ECAD model for S8421-45R
Keystone Electronics
BATT HOLDER 9V 1 CELL SOLDER LUG / Battery Holder (Open) 9V 1 Cell Solder Lug
Need more? Email Us
ECAD model for 1295
Renata Batteries
Lowest to $1.1228
ECAD model for SMTU2032-LF.TR
Wurth Electronics Inc
BATTERY HOLDER COIN 20MM PC PIN
Need more? Email Us
ECAD model for 79528211
Keystone Electronics
BATT RETAINER COIN 1 CELL PC PIN / Battery Retainer Coin, 24.5mm 1 Cell PC Pin
Need more? Email Us
ECAD model for 3007
Keystone Electronics
Lowest to $1.1409
ECAD model for 1060TR
140
Keystone Electronics
BATT HOLDER AA 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for 140
Laird Technologies, Inc.
BATTERY CONTACT SOLID SMD
Need more? Email Us
ECAD model for 97048803

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention