Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Spacers, Standoffs
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Hex Standoff
Threaded/Unthreaded Threaded
Gender Male, Female
Screw, Thread Size #8-32
Diameter - Outside 0.250" (6.35mm) 1/4" Hex
Between Board Height 1.500" (38.10mm) 1 1/2"
Length - Overall 1.875" (47.63mm) 1 7/8"
Material Stainless Steel
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.19.0000
Win Source Part Number 854566-2158
Ultra Librarian 3D Model Ultra Librarian 2158 CAD Model

Description

The Hex Standoff is a hardware accessory used for board spacers and standoffs.

  • Manufacturer: Keystone Electronics
  • Product Status: Active
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Material: Stainless steel
  • Overall Length: 1.875 inches
  • Between Board Height: 1.500 inches
  • Diameter: 0.250 inches, hex shape
  • Threaded: #8-32 screw size

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 5MM / Round Standoff Threaded M2x0.4 Steel 0.197" (5.00mm)
Lowest to $0.7387
ECAD model for 9774050243R
381
Keystone Electronics
RND STNDFF #4-40 PHENOLIC 1-1/2" / Round Standoff Threaded #4-40 Phenolic 1.500" (38.10mm) 1 1/2" Natural
Need more? Email Us
ECAD model for 381
Bivar Inc.
ROUND SPACER NYLON 11MM
Need more? Email Us
ECAD model for 937-11MM
Schurter Inc.
HEX STANDOFF M5 NYLON 22MM
Need more? Email Us
ECAD model for 9652.2200
Schurter Inc.
ROUND STANDOFF M5 NYLON 51MM
Need more? Email Us
ECAD model for 9855.1200
Schurter Inc.
ROUND STANDOFF M3 NYLON 32MM
Need more? Email Us
ECAD model for 9833.2300
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 7MM / Round Standoff Threaded M3x0.5 Steel 0.276" (7.00mm)
Lowest to $0.5910
ECAD model for 9774070360R
Samtec Inc.
ROUND STANDOFF SS 12.15MM
Need more? Email Us
ECAD model for JSO-1215-03-L
Schurter Inc.
ROUND STANDOFF M6 NYLON 32MM
Need more? Email Us
ECAD model for 9863.2100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention