Products specifications Report Issue?

Win Source Part Number 2000581-3300
Win Source Part Number Cross
Manufacturer Keystone Electronics
Category Hardware, Fasteners, Accessories Rivets
Package Bulk
Product Status Active
Type Mounting Button
Head Diameter 0.250" (6.35mm) 1/4"
Head Height 0.063" (1.60mm) 1/16"
Grip Range 0.093" (2.36mm)
Ultra Librarian 3D Model Ultra Librarian 3300 CAD Model

Description

The Keystone Electronics Mounting Button is a type of hardware, fastener, and accessory rivet with a diameter of 0.125 inches (3.18mm) and a grip range of 0.093 inches (2.36mm).

  • Manufacturer: Keystone Electronics
  • Type: Mounting Button, Rivet
  • Diameter: 0.125 inches (3.18mm)
  • Grip Range: 0.093 inches (2.36mm)
  • Head Diameter: 0.250 inches (6.35mm)
  • Head Height: 0.063 inches (1.60mm)
  • Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Essentra Components
SNAP LOCK PIN 0.708" NYLON NRTL / 0.090" (2.29mm) Snap Lock Pin 0.638" (16.21mm) Grip Range Nylon
Need more? Email Us
ECAD model for SLP-2-638-01
Essentra Components
Need more? Email Us
ECAD model for SRT-3035B
Essentra Components
Need more? Email Us
ECAD model for SRT-4090B
Essentra Components
Need more? Email Us
ECAD model for SRVO-5085B
Essentra Components
Need more? Email Us
ECAD model for SRH-3535
Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
ECAD model for SR-3570B
Keystone Electronics
0.076" (1.93mm) Snap Rivet 0.083" ~ 0.110" (2.11mm ~ 2.79mm) Grip Range Nylon
Need more? Email Us
ECAD model for 3441
Essentra Components
Need more? Email Us
ECAD model for SRT-3080B
Essentra Components
RIVET SNAP 0.240" NYLON BLACK / 0.157" (3.99mm) Snap Rivet 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRCS-4060B

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention