Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Rivets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Semi-Tubular Rivet
Rivet Diameter 0.087" (2.21mm)
Rivet Length 0.187" (4.75mm) 3/16"
Head Diameter 0.147" (3.73mm)
Hole Diameter 0.093" (2.36mm)
Material Brass
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7318.23.0000
Win Source Part Number 855731-3385
Ultra Librarian 3D Model Ultra Librarian 3385 CAD Model

Description

The 855731-3385 is a semi-tubular rivet used in hardware fastening applications.

  • Material: Brass
  • Rivet Diameter: 0.087 inches (2.21mm)
  • Rivet Length: 0.187 inches (4.75mm)
  • Head Diameter: 0.147 inches (3.73mm)
  • Hole Diameter: 0.093 inches (2.36mm)
  • Manufacturer: Keystone Electronics
  • Package: Bulk
  • Quantity: 100 pieces

You May Also Be Interested in

16
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
ECAD model for 16
36
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
ECAD model for 36
33
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
ECAD model for 33
Essentra Components
Need more? Email Us
ECAD model for SR-5095B
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRT-3055B
Essentra Components
RIVET SNAP 0.335" NYLON BLACK / 0.197" (5.00mm) Snap Rivet 0.217" ~ 0.256" (5.51mm ~ 6.50mm) Grip Range Nylon
Need more? Email Us
ECAD model for SR-5085B
35
Keystone Electronics
EYELET 0.156" BRASS TIN PLATED
Need more? Email Us
ECAD model for 35
Keystone Electronics
0.076" (1.93mm) Snap Rivet 0.083" ~ 0.110" (2.11mm ~ 2.79mm) Grip Range Nylon
Need more? Email Us
ECAD model for 3441
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRHR-3055

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9100 $85.8200
4+ $35.2079 $140.8316
6+ $34.1084 $204.6504
8+ $33.0075 $264.0600
11+ $31.9079 $350.9869
14+ $28.6067 $400.4938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,080 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention