EN
  • EN
  • DE

PL-250-10-01

Part No PL-250-10-01
Manufacturer Essentra Components
Catalog Rivets
Description BARBED FASTENER 0.606 NYLON NRTL  /  Barbed Fastener Grip Range Nylon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series Richco, PL
Package Bulk
Type Barbed Fastener
Rivet Length 0.606" (15.40mm)
Head Diameter 0.500" (12.70mm) 1/2"
Head Height 0.078" (1.98mm)
Hole Diameter 0.250" (6.35mm) 1/4"
Color Natural
Material Nylon
Base Product Number PL-250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names RPC2886,PL-250-10-01-ND,Q4972060
Standard Package 1,000
Win Source Part Number 1085418-PL-250-10-01
Ultra Librarian 3D Model Ultra Librarian PL-250-10-01 CAD Model

Description

The PL-250-10-01 is a barbed fastener from the Richco PL series.

  • Color: Natural
  • Material: Nylon
  • Type: Rivet
  • Head Diameter: 0.500" (12.70mm) 1/2"
  • Head Height: 0.078" (1.98mm)
  • Hole Diameter: 0.250" (6.35mm) 1/4"
  • Package: Bulk
  • Units per Package: 1,000
  • Grip Range: Not Specified
  • Rivet Diameter: Not Specified

You May Also Be Interested in

Essentra Components
Need more? Email Us
23
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
MOUNTING BUTTON 0.437" NYLN NRTL / Mounting Button 0.114" ~ 0.157" (2.90mm ~ 4.00mm) Grip Range Nylon
Lowest to $0.1199
Essentra Components
RIVET SNAP 0.240" NYLON BLACK / 0.157" (3.99mm) Snap Rivet 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Grip Range Nylon
Need more? Email Us
Essentra Components
FEMALE MINI RIVET, .250 OD, FOR / Grip Range Nylon
Need more? Email Us
Keystone Electronics
MOUNTING BUTTON 0.093" NYLON BLK
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $38.3125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess