EN
  • EN
  • DE
  • IT
Part No 3529
Manufacturer Keystone Electronics
Catalog Fuseholders
Description FUSE CLIP CARTRIDGE 15A PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Fuse Clip 15 A 1 Circuit Cartridge Through Hole<button class="MuiButtonBase-root MuiIconButton-root MuiIconButton-sizeSmall mui-css-1d8yyci" tabindex="0" type="button" data-testid="copy-button">
 

 

You May Also Be Interested in

AEM Inc
SolidMatrix 0603 Fast Acting Surface Mount Fuse, 1A w/ Marking
Lowest to $0.0658
Littelfuse Inc.
FUSE HLDR CART 500V 15A IN LINE / in-line Glass fuseholders
Lowest to $1.7721
AEM Inc
SolidMatrix 1206 Fast Acting Surface Mount Fuse, 5A w/ Marking
Lowest to $0.2038
Eaton Bussmann
FUSE BLOCK CART 600V 60A CHASSIS / Fuse Block 60 A 600V 3 Circuit Cartridge Chassis Mount
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V PCB
Lowest to $3.4964
Cooper Bussmann, Inc.
Fuse Fast Acting 0.063A 125V Socket 7.1 X 6.4mm Carton UL
Need more? Email Us
AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 5.0A w/ Marking
Lowest to $0.1248
Eaton Bussmann
Eaton Bussmann Low Voltage - Cyl-Fusegear HANDLE PIN FOR PM F - CH810-HP
Need more? Email Us
Eaton Bussmann
FUSE BLOK CART 600V 400A CHASSIS / Fuse Block 400 A 600V 1 Circuit Cartridge Chassis Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess