EN
  • EN
  • DE
  • IT

3588TR

Part No 3588TR
Manufacturer Keystone Electronics
Catalog Fuseholders
Description FUSE HOLDER BLADE 500V 20A PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 5 Weeks
Features Fuse Holder 500V Circuit Blade Surface Mount
Manufacturer Keystone Electronics
Series MINI® 297
Package Reel - TR
Mounting Surface Mount
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number 3588KTR-ND, 3588TRK-ND, 3588KDKR-ND, 3588KCT, 3588KCT-ND, 3588TRK, 3588KTR, 36-3588CT, 36-3588DKR, 36-3588TR, 3588KDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906668-3588TR
Ultra Librarian 3D Model Ultra Librarian 3588TR CAD Model

Description

The Keystone Electronics Fuse Holder is a 500V circuit blade surface mount holder that is part of the MINI® 297 series.

  • Voltage: 500V
  • Type: Circuit Blade
  • Mounting: Surface Mount
  • Series: MINI® 297
  • Category: Circuit Protection
  • ECCN: EAR99
  • Supply and Demand Status: balanced
  • Quantity per Package: 500
  • REACH: Unaffected
  • HTSUS: 8538.90.8180
  • Estimated Production Lead Time: 5 weeks

You May Also Be Interested in

Eaton Bussmann
FUSE BLOK CART 600V 400A CHASSIS / Fuse Block 400 A 600V 1 Circuit Cartridge Chassis Mount
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS / Fuse Block 30 A 600V 1 Circuit Cartridge Chassis Mount
Lowest to $11.8637
AEM Inc
SolidMatrix 0603 Slow Blow Surface Mount Fuse, 5A w/ Marking
Lowest to $0.1073
AEM Inc
SolidMatrix 0402 Fast Acting Surface Mount Fuse, 3A
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 225A 5.5KVAC / 225A 5.5 kV AC DC Fuse Cartridge Holder
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $3.0176
Littelfuse Inc.
FUSE HLDR CART 500V 15A IN LINE / in-line Glass fuseholders
Lowest to $1.7721
AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1A w/ Marking
Lowest to $0.0728
Eaton Bussmann
FUSE BLOCK BLADE 125V 15A PCB
Lowest to $8.6565

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess