Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Applications Automotive
Core Processor ARM7
Program Memory Type ROM (384kB)
Date RAM Size 128K x 8
Interface I2C, I2S, SPI, UART, USB
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 734742-STA1052N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA1052N1 CAD Model

Description

The STA1052N1 is a high-performance, automotive-grade application processor from STMicroelectronics, specifically designed to cater to the demanding requirements of in-vehicle infotainment systems. This processor is part of STMicroelectronics' Telemaco3P family, which is renowned for its robustness, reliability, and feature-rich capabilities tailored for the automotive industry.

Key Features

  • Advanced Processing Capabilities: At the heart of the STA1052N1 lies an advanced ARM Cortex-A7 core, which provides a balanced combination of efficiency and power to handle complex applications and multitasking with ease.
  • Integrated Security: The processor includes a dedicated Hardware Security Module (HSM) that ensures secure boot, secure firmware updates, and provides a robust foundation for protecting sensitive data against unauthorized access and tampering.
  • Rich Multimedia Support: With its powerful graphics and audio processing units, the STA1052N1 can manage high-resolution displays and deliver an immersive audio experience, making it ideal for multimedia applications in the automotive space.
  • Connectivity: The processor supports a wide array of connectivity options, including Ethernet, USB, and CAN interfaces, allowing for seamless integration with various in-vehicle networks and peripherals.
  • Automotive Grade: The STA1052N1 is designed to meet the stringent AEC-Q100 automotive qualification standard, ensuring reliable performance under extreme temperature ranges and other harsh automotive environments.

Applications

The STA1052N1 is versatile and can be used across a range of automotive applications such as:

  • High-end car infotainment and navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Telematics and vehicle connectivity modules
  • Instrument cluster displays

With its powerful features and automotive-grade reliability, the STA1052N1 from STMicroelectronics is an ideal choice for developers and manufacturers looking to create cutting-edge infotainment systems and other automotive applications that require high performance, security, and connectivity.

You May Also Be Interested in

Microchip Technology
AT97SC3205T-U3A1C-20
Lowest to $11.2885
ECAD model for AT97SC3205T-U3A1C-20
SMSC Corporation
4TH GENERATION USB2.0 FLASH MEDI
Need more? Email Us
ECAD model for USB2228-NE-05
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
ECAD model for PEB8191HDV1.1
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL
Need more? Email Us
ECAD model for P82050
Renesas Electronics America
COMM PROCESSOR W/FOUR NEURON COR
Lowest to $25.9526
ECAD model for 14550R-500
Microchip Technology
WINPATH2 847 W6 PROC 250MHZ LF
Lowest to $116.5970
ECAD model for WIN847W6NHEI-250A1
Cypress Semiconductor Corp
CapSense Applications
Lowest to $18.6988
ECAD model for CY8C20636A-24LTXI
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8212
ECAD model for PEB20550HV1.3
STMicroelectronics
32-BIT SINGLE CHIP BASEBAND CONTROLLER FOR GPS AND TELEMATIC APPLICATIONS
Need more? Email Us
ECAD model for STA2051

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4135 $65.8945
17+ $7.7241 $131.3097
26+ $7.4822 $194.5372
36+ $7.2402 $260.6472
47+ $6.9997 $328.9859
62+ $6.2752 $389.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention