Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.5 V to 28 V
Supply Voltage - Operating Not Required
Current - Output (Max) 54A
Rds On (Typ) 16 mOhm (Max)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 6-HPAK
Win Source Part Number 1117348-VN5E016AHTR-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN5E016AHTR-E CAD Model

Description

STMicroelectronics VN5E016AHTR-E Automotive-Grade Power MOSFET

The VN5E016AHTR-E is a high-performance automotive-grade power MOSFET from STMicroelectronics, designed to deliver efficient power management and control in a wide range of automotive applications. This robust component is part of STMicroelectronics' VIPower M0-5 family, renowned for its reliability and efficiency in harsh environments.

With an operating voltage range of 5.5V to 36V, the VN5E016AHTR-E is versatile enough to handle various automotive electrical systems. It is particularly suitable for driving resistive, inductive, and capacitive loads, making it an excellent choice for applications such as lamp drivers, heaters, DC motors, and other actuators in the automotive environment.

The VN5E016AHTR-E boasts an RDS(on) of just 16 mΩ at 25°C, which ensures minimal power loss and improved overall efficiency during operation. This low on-resistance is a critical feature for applications that require high current handling capabilities while maintaining low heat generation.

This power MOSFET is housed in a compact and robust PowerSSO-16 package, which offers excellent thermal performance and space-saving advantages on the PCB. The package is designed to meet the stringent requirements of the automotive industry, including resistance to shock, vibration, and temperature extremes.

One of the key features of the VN5E016AHTR-E is its built-in over-temperature protection. This safety feature helps prevent damage to the MOSFET and the surrounding components by shutting down the device if the junction temperature exceeds a predefined threshold. Additionally, the device includes current limitation, overvoltage clamp, and active VCC clamp, which contribute to the overall durability and longevity of the component in demanding automotive applications.

STMicroelectronics has also ensured that the VN5E016AHTR-E meets the necessary automotive qualification standards, including AEC-Q100, which certifies that this power MOSFET can reliably perform in automotive electronics systems. With its robust design, advanced protection features, and efficient power handling, the VN5E016AHTR-E is an excellent choice for designers looking to improve the reliability and performance of their automotive power management systems.

You May Also Be Interested in

NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34902ITM/NOPB
Microchip Technology
8-Bit Serial-Input Latched Drivers | IC DRVR LATCH 8BIT SER IN 20PLCC
Need more? Email Us
ECAD model for MIC5842YV
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
ECAD model for TBD62084AFG,EL
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 0.9A POWER DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2041P

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2407 $50.8884
29+ $3.4796 $100.9084
45+ $3.3708 $151.6860
62+ $3.2621 $202.2502
80+ $3.1534 $252.2720
107+ $2.8272 $302.5104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,849 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention