EN
  • EN
  • DE

UTC3308

Part No UTC3308
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description SINGLE-SUPPLY DUAL HIGH CURRENT OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396767-UTC3308
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UTC3308 CAD Model

Description

The UTC3308 is a low-power, dual operational amplifier (op-amp) from UTC (Unisonic Technologies Co., Ltd.), designed for a wide range of analog signal processing applications. This op-amp is characterized by its low input bias current, low offset voltage, and low power consumption, making it ideal for battery-powered devices and portable applications. It's a versatile component for signal amplification, filtering, and conditioning.

Applications

  • Audio Amplification: Used in audio preamplifiers and headphone amplifiers to boost audio signals.
  • Active Filters: Employed in active filter circuits for signal conditioning and noise reduction.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precise signal amplification in measurement systems.
  • Signal Conditioning: Utilized in signal conditioning circuits to adapt signals for data acquisition systems.
  • Voltage Followers: Used as voltage followers to buffer signals and prevent loading effects.
  • Battery-Powered Devices: Suitable for portable devices due to its low power consumption.

Features

  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
  • Low Input Bias Current: Reduces errors in high-impedance circuits.
  • Low Offset Voltage: Ensures accurate signal amplification with minimal DC offset.
  • Dual Op-Amp: Contains two independent op-amps in a single package, saving space and cost.
  • Wide Supply Voltage Range: Operates over a broad voltage range, providing flexibility in circuit design.

Benefits

  • Extended Battery Life: Low power consumption allows for prolonged use in battery-powered devices.
  • Accurate Signal Processing: Low input bias current and offset voltage ensure precise signal amplification.
  • Space Saving: Dual op-amp configuration reduces component count and board space.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Cost-Effective: Provides a cost-efficient solution for dual op-amp requirements.

Additional Details

The UTC3308's specifications include input voltage range, output voltage swing, and gain-bandwidth product. The slew rate is another important characteristic that determines the op-amp's ability to respond to fast changes in the input signal. The device is typically available in DIP (Dual In-Line Package) and SOIC (Small Outline Integrated Circuit) packages, allowing for easy integration into various circuit board layouts. This operational amplifier is often used in industrial control systems, medical equipment, and consumer electronics.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1571 $58.1270
895+ $0.1294 $115.8130
1,390+ $0.1247 $173.3330
1,905+ $0.1213 $231.0765
2,480+ $0.1167 $289.4160
3,300+ $0.1051 $346.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess