EN
  • EN
  • DE

LM34902ITM/NOPB

Part No LM34902ITM/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Switch Type General Purpose
Number of Outputs 1
Ratio - Input 1:1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.8V ~ 5.3V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 300mA
Rds On (Typ) 640mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-DSBGA
Case / Package 6-WFBGA, DSBGA
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1506067-LM34902ITM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM34902ITM/NOPB CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess