EN
  • EN
  • DE
  • IT

SCH5317-NS

Part No SCH5317-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description DESKTOP EMBEDDED CTRLR 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Programmable Not Verified
Base Product Number SCH5317
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 316667-SCH5317-NS
Ultra Librarian 3D Model Ultra Librarian SCH5317-NS CAD Model

Description

Microchip Technology SCH5317-NS Super I/O Controller

The SCH5317-NS from Microchip Technology is a versatile and high-performance Super I/O (Input/Output) controller designed to address the needs of modern embedded systems. This advanced chip integrates a variety of I/O functions, which are essential for the smooth operation of desktop and mobile PC systems, as well as industrial and embedded applications.

One of the key features of the SCH5317-NS is its support for the Low Pin Count (LPC) interface, which allows for efficient communication with the host system's CPU. This reduces the number of pins required for connecting peripheral devices, thereby simplifying motherboard design and reducing costs.

The SCH5317-NS boasts a comprehensive set of I/O functions, including a keyboard controller with PS/2 mouse support, a full IEEE 1284-compliant parallel port, and two 16C550 compatible UARTs for serial communication. These features make it an ideal choice for systems that require robust connectivity options for a variety of peripherals.

Additionally, this Super I/O controller features a hardware monitor that provides real-time tracking of system health parameters such as fan speeds, temperatures, and voltages. This is crucial for ensuring the reliability and stability of systems, especially those operating in harsh environments or requiring continuous uptime.

For enhanced security, the SCH5317-NS includes a watchdog timer that can reset the system in case of software malfunctions, thereby helping to prevent system failures and data loss. The device also supports the System Management Bus (SMBus) interface, which is used for low-speed system management communications and allows for the monitoring and control of system components.

Overall, the SCH5317-NS Super I/O controller from Microchip Technology is a feature-rich solution that offers a balance of performance, flexibility, and reliability. Its integration of multiple I/O functions onto a single chip makes it an excellent choice for designers looking to streamline their system architecture and improve overall efficiency.

You May Also Be Interested in

Infineon Technologies
USB Super Speed Hubs
Lowest to $27.9260
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Sipex Corporation
SWITCHING CONTROLLER, VOLTAGE-MO
Lowest to $0.2668
Infineon Technologies
IC MOTOR DRIVER 48VQFN
Lowest to $3.9618
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 10DFN
Lowest to $1.6299
Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.3889 $70.0557
30+ $4.4216 $132.6480
46+ $4.2836 $197.0456
63+ $4.1453 $261.1539
81+ $4.0072 $324.5832
109+ $3.5926 $391.5934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 212 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess