EN
  • EN
  • DE
  • IT

TSH103IDT

Part No TSH103IDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO 3CH BUFFER/FILTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Number of Circuits 3
-3db Bandwidth 9.4MHz
Operating Supply Current 5.5mA
Channel Output Current 56mA
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035304-TSH103IDT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSH103IDT CAD Model

Description

Product Overview: TSH103IDT - STMicroelectronics

The TSH103IDT is a high-performance operational amplifier designed by STMicroelectronics, one of the industry leaders in semiconductor solutions. This op-amp is part of ST's TSH10x series, known for its robust design and superior performance. The TSH103IDT is particularly well-suited for applications requiring high bandwidth and slew rate, along with low noise and distortion.

This operational amplifier operates over a wide range of power supply voltages, from 2.7V to 16V, making it versatile for various electronic circuits. It features a high gain bandwidth product of 70 MHz and a slew rate of 20 V/µs, ensuring fast and accurate signal amplification. With these specifications, it is an excellent choice for video processing, telecommunications, and any other applications that demand high-speed signal conditioning.

The TSH103IDT also boasts a low input offset voltage, which minimizes errors in precision applications. Its low distortion and excellent phase margin enhance the quality of the output signal, making it reliable for high-fidelity audio applications. Additionally, the device has a low noise level of 10 nV/√Hz at 1 kHz, which is crucial for maintaining signal integrity in sensitive audio and instrumentation applications.

The op-amp is presented in a small 8-pin SO-8 package, which is beneficial for space-constrained applications. It also features a wide temperature range from -40°C to +85°C, ensuring consistent performance across various environmental conditions. The TSH103IDT has been designed with protection features like latch-up immunity and ESD protection, which safeguard the device against unexpected electrical discharges and conditions that could otherwise damage the component.

In summary, the TSH103IDT from STMicroelectronics is a high-quality operational amplifier that combines speed, precision, and reliability. It is an ideal choice for professional-grade audio equipment, video processing units, telecommunications systems, and any other application that demands a high-speed, low-noise operational amplifier with a wide operating voltage range.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $6.1303
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC
Lowest to $3.9547
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $14.1818
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Lowest to $3.7657
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP DUAL W/DVR 8DMP
Lowest to $3.3892

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0624 $69.0560
150+ $0.8718 $130.7700
230+ $0.8446 $194.2580
320+ $0.8173 $261.5360
410+ $0.7902 $323.9820
550+ $0.7084 $389.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,600 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess