EN
  • EN
  • DE

LT6552CDD#PBF

Part No LT6552CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFF 3.3V 8-DFN / Video Amp Single 12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
SR - Slew Rate 600 V/μs
Operating Supply Current 14mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781595-LT6552CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6552
Introduction Date July 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6552CDD#PBF CAD Model

Description

The LT6552CDD#PBF from Linear Technology is a high-performance video amplifier designed with the latest advancements in amplifier technology. This component is specifically engineered to meet the rigorous demands of high-speed video processing applications. The LT6552 offers a unique combination of speed, low distortion, and low power consumption, making it an ideal choice for a wide range of video applications.

Key Features

  • High Speed: The LT6552CDD#PBF boasts an impressive bandwidth that supports high-speed video signals, ensuring minimal signal degradation and excellent fidelity across the video frequency spectrum.
  • Low Distortion: It features very low harmonic distortion, which is critical for maintaining the integrity of the video signal, providing clear and crisp images.
  • Low Power Consumption: Despite its high-speed capabilities, this video amplifier operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Wide Supply Voltage Range: The device can be powered by a wide range of supply voltages, offering flexibility in various system designs.
  • High Output Drive Capability: The LT6552CDD#PBF can drive heavy loads, making it versatile for driving cables and other output-intensive applications.

Applications

The LT6552CDD#PBF is ideally suited for a variety of applications, including:

  • High-Definition Video Equipment
  • Cable Drivers
  • Video Broadcasting Equipment
  • Surveillance Systems
  • Video Signal Processing
  • Portable Video Devices

Product Specifications

The LT6552CDD#PBF comes in a compact DFN package, offering a space-saving solution for modern electronic devices. Its specifications include:

  • Supply Voltage Range: Specified over a wide range
  • Operating Temperature Range: Suitable for commercial and industrial environments
  • Package: DFN
  • Part Number: LT6552CDD#PBF

Linear Technology's LT6552CDD#PBF is a testament to the company's commitment to providing high-quality, reliable components for the video industry. With its superior performance and versatility, the LT6552 is the go-to choice for designers looking to enhance their video applications.

You May Also Be Interested in

Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Lowest to $4.5864
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3320 $53.2800
95+ $1.0929 $103.8255
145+ $1.0588 $153.5260
200+ $1.0246 $204.9200
255+ $0.9905 $252.5775
340+ $0.8880 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess