EN
  • EN
  • DE

LMH6715MAX

Part No LMH6715MAX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Dual Wideband Video Op Amp | IC OP AMP VID DUAL 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Current Feedback
-3db Bandwidth 400MHz
Slew Rate 1300V/μs
Supply Current 5.8mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 10V ~ 12V, ±5V ~ 6V
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LMH6715
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201599-LMH6715MAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Signal Processing, Industrial
Ultra Librarian 3D Model Ultra Librarian LMH6715MAX CAD Model

Description

The LMH6715MAX from Texas Instruments is a high-performance, low-distortion video operational amplifier that combines Texas Instruments' VIP10 high-speed complementary bipolar process with their current feedback topology to deliver exceptional performance suitable for a wide range of video and RF applications.

Key Features

  • High Speed: With a 750 MHz bandwidth (at a gain of +2), this operational amplifier ensures high-speed signal processing, making it ideal for high-resolution video systems.
  • Low Distortion: The LMH6715MAX offers a low differential gain and phase error, which translates to minimal distortion in video applications, ensuring clear and accurate signal reproduction.
  • High Output Current: Capable of delivering a 100 mA output current, this op amp can drive multiple video loads or high-speed ADCs with ease.
  • Flexible Power Supply: Operating from a wide supply range of ±2.5V to ±6V, the LMH6715MAX provides design flexibility for various system requirements.

Applications

The LMH6715MAX is designed to handle a variety of applications, including:

  • High-Definition Video Processing
  • Broadcast Equipment
  • Cable TV Systems
  • Test and Measurement Equipment
  • Professional Cameras

Package and Quality

Offered in an 8-pin SOIC package, the LMH6715MAX is designed to meet the demands of space-constrained designs without compromising performance. Texas Instruments' commitment to quality ensures that this operational amplifier meets the industry's high standards for reliability and performance.

Support and Resources

Designers can take advantage of Texas Instruments' comprehensive support network, which includes detailed datasheets, application notes, and design tools. This ensures a smooth integration of the LMH6715MAX into various applications, reducing development time and accelerating time-to-market.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3084 $50.7848
53+ $1.8941 $100.3873
82+ $1.8349 $150.4618
113+ $1.7757 $200.6541
146+ $1.7166 $250.6236
195+ $1.5390 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,783 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess