EN
  • EN
  • DE

DS3253A3

Part No DS3253A3
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 144CSBGA  /  Telecom IC Line Interface Unit (LIU) 144-TECSBGA (13x13)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface LIU
Number of Circuits 3
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 220mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 144-BGA, CSPBGA
Supplier Device Package 144-TECSBGA (13x13)
Base Product Number DS3253
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-DS3253A3-MA,MAXMAXDS3253A3
Standard Package 1
Win Source Part Number 1027992-DS3253A3
Ultra Librarian 3D Model Ultra Librarian DS3253A3 CAD Model

Description

Introducing the DS3253A3 from Maxim Integrated

The DS3253A3 is a state-of-the-art telecom network interface solution from Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This product is meticulously engineered to address the demanding requirements of network equipment where high performance, reliability, and scalability are of paramount importance.

At the core of the DS3253A3 lies a T3/E3/STS-1 LIU (Line Interface Unit) that provides a robust and flexible interface between the physical layer and the data link layer in a telecommunications network. This device is designed to handle the framing and line coding for T3 (44.736 Mbps), E3 (34.368 Mbps), and STS-1 (51.84 Mbps) applications, making it highly versatile for a range of telecom infrastructures.

The DS3253A3 boasts a feature-rich design that includes on-chip jitter attenuation, ensuring signal integrity in the presence of environmental and system-induced disturbances. This is critical for maintaining high-quality communications and reducing bit errors in the transmission of data. The device also supports both B3ZS and HDB3 line codes, providing compatibility with North American T3 and European E3 standards respectively.

Additionally, the DS3253A3 is equipped with diagnostic capabilities that are essential for network maintenance and troubleshooting. This includes built-in BERT (Bit Error Rate Testing) functionality, which allows for end-to-end system testing and ensures reliable operation over the product's lifespan. The device's performance is further enhanced by its low power consumption, which is a significant advantage in today's energy-conscious market.

Designed with the future in mind, the DS3253A3 is also scalable, offering designers the flexibility to meet evolving network requirements without the need for significant redesigns. Its compact form factor is ideal for space-constrained applications, while its compatibility with existing infrastructure minimizes the need for additional investment.

In summary, the DS3253A3 from Maxim Integrated is a top-tier telecom interface solution that delivers exceptional performance, reliability, and adaptability for modern telecommunications networks. Whether deployed in central offices, transmission systems, or networking equipment, the DS3253A3 is poised to play a crucial role in the seamless transmission of digital communications across the globe.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess